Designed for Enhanced Productivity
Note:
Specifications:
Display
Panel Size : Wide Screen 23.0"(58.4cm) 16:9
Panel Type : IPS
True Resolution : 1920x1080
Full HD 1080P : Yes
Display Surface Non-glare
Pixel Pitch : 0.2652mm
Brightness(Max) : 250 cd/㎡
Contrast Ratio (Max) : 1000:1
ASUS Smart Contrast Ratio (ASCR) : 100000000:1
Viewing Angle (CR≧10) : 178°(H)/178°(V)
Response Time : 5ms (Gray to Gray)
Display Colors : 16.7M
Flicker free
Video Feature
Trace Free Technology : Yes
SPLENDID Video Intelligence Technology
SPLENDID Video Preset Modes : 7 Modes
Skin-Tone Selection : 3 Modes
Color Temperature Selection : 4 Modes
QuickFit (modes) : Yes ( Modes)
Low Blue Light : Yes
HDCP support : Yes
VividPixel : Yes
Audio Features
Stereo Speakers : 2W x 2 Stereo RMS
I/O Ports
Signal Input : D-Sub, DisplayPort, DVI-D
PC Audio Input : 3.5mm Mini-Jack
Earphone jack : 3.5mm Mini-Jack
USB Port(s) : 2.0x2
Signal Frequency
Analog Signal Frequency : 30~83 KHz(H) / 49~76 Hz(V)
Digital Signal Frequency : 30~83 KHz(H) / 49~76 Hz(V)
Power Consumption
Power Consumption:<22W*
Power Saving Mode:<0.5W
Power Off Mode:0W(hard switch)
Voltage: 100–240V, 50 / 60 Hz
Mechanical Design
Chassis Colors : Black
Tilt : -5°~+33°
Swivel : Yes
Pivot : Yes
Height Adjustment : Yes
VESA Wall Mounting : 100x100mm
Quick Release Stand Design : Yes
Security
Kensington lock
Dimensions
Phys. Dimension (WxHxD):548x360x211 mm(with Stand),548x333x50 mm(without Stand, for VESA Wall Mount)
Box Dimension (WxHxD):652x403x173 mm
Weight
5.7 Kg(Net); 7.3 Kg (Gross)
Accessories
VGA cable
Audio cable
Power cord
DisplayPort cable
USB cable
Quick start guide
Warranty Card
Regulation Approval
Energy Star®, BSMI, CB, CE, CU, EPEAT (Gold) by region , EMC DoC, ErP, FCC, ISO-9241-307, PSE, RoHS, TCO6.0, TUV-Ergo, TUV-GS, UkrSEPRO, UL/cUL, VCCI, WEEE, WHQL (Windows 8, Windows 7), MEPS, RCM, TUV Flicker-free , TUV Low Blue Light
Note
Built in Human Sensor
(Human Sensor is for energy saving purpose only, entering sleeping mode after 60 seconds when the user is away from the monitor.)
*Based on Energy Star 6.0 standard