Colocation Cabinet (2 compartments)

The Colocation Cabinet provides a secure, self-contained means for 2,3 & 4 tenants to share a single cabinet. This cabinet efficiently utilizes the floor space in the datacenter by minimizing the amount of unused space in the cabinets. The quality of manufacturing in this cabinet will instill confidence in the tenant that their physical infrastructure is protected from unauthorized access. RackSolutions, designer and manufacturer of the industry’s most innovative IT infrastructure products, has developed a unique Colocation Cabinet containing features that are unmatched in the industry. The most distinctive feature of this cabinet is the secure cable channels (located in the back) within each compartment. The secure channels are compatible with overhead and under floor structured cabling products.

Manufacturer Part Number
141-2602
EAN/UPC
0807648026023,807648026023
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Finish:

  • Durable, powder coat finish on front exterior Durable, zinc plating on interior and rear exterior

Assembly Notes:

  • Ships fully assembled

Tech Notes:

  • Static load capacity - 3000 lbs
  • Dimensions: 89”H x 26”W x 48”D

Documentation:
  • EIA 19” Rack
  • Square hole mounting posts
  • Multiple cage nut sizes fit in square holes
  • Reversible doors
  • Side panels are required
  • Built to order: Call for lead time