This Industry Standard 4GB DDR3-1066MHz Dual Rank Unbuffered 1.35V 204-pin CL7 SODIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
CAS Latency: CL7
Compatible OEM: Industry Standard
Compatible With OEM Part Number(s):
DIMM Type: Unbuffered
Error Correction: No
Factory Original Tier 1: No
Form Factor: SODIMM
Kit: No Kit - 1 Piece
Memory Size: 4GB
Memory Speed: DDR3-1066MHz
Memory Voltage: 1.35V
Pins: 204
Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB): 0.5
Rank: Dual
Speed: 1066MHz
Technology: DDR3
UNSPSC Code: 43201402
UPC Code: 821455469712