PIXMA MG5720 Wireless All-in-One Printer

Printing made simple, quality made beautiful

The PIXMA MG5720 is an exceptional Wireless Inkjet All-In-One printer offering performance, real convenience, and remarkable quality. The MG5720 allows you to print both beautiful, borderless photos, as well as crisp documents up to 8.5" x 11".

Its built-in Wi-Fi® allows for wireless printing convenience from almost anywhere in the house. The PIXMA MG5720 is an ideal printer for tablet, smartphone, or cloud printing and it all starts with the Canon PRINT app. The Canon PRINT app makes it easy to print and scan photos and documents directly from your compatible mobile device.

Additional highlights include features such as a 2.5" LCD screen, which allows you to preview your images before you print and easily navigate your printer. Plus, the efficient five individual ink tank system allows, you to replace only the colour ink that runs out.

Manufacturer Part Number
0557C023
EAN/UPC
0013803256550,013803256550
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer

Print Speed (up to)

4 x 6 Borderless Photo: Approx. 41 seconds4,5
Black:ESAT (Black): Approx. 12.6 ipm
Color:ESAT (Color): Approx 9.0 ipm

Number of Nozzles

Color: 3,072 / Pigment Black: 1,024 / Total: 4,096

Picoliter Size (color)

2 and 5

Print Resolution (Up to)

Color:Up to 4800 x 1200 dpi7
Black:Up to 600 x 600 dpi7

Ink Compatibility

PGI-270 Pigment Black XL
CLI-271 Cyan XL
CLI-271 Magenta XL
CLI-271 Yellow XL
CLI-271 Black XL
PGI-270 Pigment Black
CLI-271 Cyan
CLI-271 Magenta
CLI-271 Yellow
CLI-271 Black

Paper Sizes

4 x 6, 5 x 7, 8 x 10, Letter, Legal, U.S. #10 Envelopes

Paper Compatibility

Plain: Plain Paper, Canon High Resolution Paper
Super High Gloss: Photo Paper Pro Platinum
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy
Semi-Gloss: Photo Paper Plus Semi-Gloss, Photo Paper Pro Luster
Matte: Matte Photo Paper
Envelope: U.S. #10 Envelope

Printer Features

AirPrint10, Auto 2-Sided Printing, Auto Photo Fix II, Borderless Printing15, Document Printing, Easy PhotoPrint+16, Full HD Movie Print9, Special Filters, Google Cloud Print11, My Image Garden8, Mopria Device Printing12, Photo Printing, Canon PRINT app2, PIXMA Cloud Link14, Red-Eye Correction, Image Cropping, Quiet Mode, Wireless PictBridge13, Wireless Printing1

Output Tray Capacity

100 Sheets Plain Paper -OR- 20 Sheets of 4x6 Photo Paper

Copier

Copy Speed (up to)

FCOT(Color): Approx. 20 seconds4

Copy Features

4-on-1 / 2-on-1 Copy, Auto Exposure Copy, Auto Photo Fix II, Borderless Copy, Fade Restoration, Fit-to-Page, Frame Erase Copy, Preset Copy Ratios, Two-sided Copy

Scanner

Scanning Element

Contact Image Sensor (CIS)

Max. Resolutions

Optical:1200 x 2400 dpi6
Interpolated:19,200 x 19,200 dpi6

Scanner Features

Auto Scan Mode17, Network Scan, Push Scan, Wireless Scanning

Color Depth

48-bit internal/24-bit external

Max. Document Size

8.5 x 11.7

General

Other Features

2.5 LCD, 5-Color Ink System, CREATIVE PARK PREMIUM18, Auto Power On/Off, Quiet Mode, Canon PRINT app2, PIXMA Cloud Link14, QuickStart

OS Compatibility

Windows:19 Windows® 10, Windows® 8, Windows 8.1, Windows 7, Windows 7 SP1, Windows Vista® SP1, Vista SP2, Windows XP SP3 32-bit
Mac:20 Mac OS® X v10.7.5 - 10.10

Standard Interface

Hi-Speed USB
PictBridge (Wireless LAN)13
Wireless LAN (IEEE 802.11b/g/n)1

Software Included

PIXMA MG5720 Printer Driver
Scan Utility
Master Setup
My Printer (Windows Only)
Network Tool
My Image Garden8
  Full HD Movie Print9, CREATIVE PARK PREMIUM18,  Special Filters, Image Correction/Enhance, and
  scanning are accessed through My Image Garden
Quick Menu

Dimension (W x D x H)

18.0 (W) x 14.6 (D) x 5.9 (H)

Weight

13.8 lbs.

Warranty

1-Year limited warranty with InstantExchange Program. 1-Year toll-free technical phone support.23