Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor
- Intel® XEON 18 (E5-2697)
- Intel® XEON_14 (E5-2697)
- Intel® XEON_12 (E5-2687W, E5-2690, E5-2650)
- Intel® XEON_10 (E5-2687W, E5-2630)
- Intel® XEON_8 (E5-1680, E5-1660)
- Intel® Xeon® 6-Core (E5-1650)
- Intel® Xeon® Quad Core (E5-1630, E5-1620, E5-1607, E5-1603)
Operating System
- Red Hat Enterprise Linux WS v7.0 with 5 YR RHN
- Red Hat Enterprise Linux WS v7.0 with 1 YR RHN
- Red Hat Enterprise Linux WS v7.0 with 3 YR RHN
- Windows 8.1 Pro, 64-bit English
- Windows 8.1 Pro, 64-bit English/French
- Windows 7 Professional, 64-bit, English
- Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)
- Windows 8.1 Pro English, French, Spanish 64bit (Includes Windows 10 Pro License)
- Windows 10 Home 64bit English, French, Spanish
- Windows 10 Pro 64bit English, French, Spanish
- Red Hat Enterprise Linux WS v7.2 with 1 YR RHN
- Red Hat Enterprise Linux WS v7.2 with 3 YR RHN
- Red Hat Enterprise Linux WS v7.2 with 5 YR RHN
Chipset
Memory9
-
- Up to 256GB DDR4 at 2400Mhz - 8 DIMMS
- Up to 256GB DDR4 at 2133Mhz - 8 DIMMS
Video Card
- Support for two PCI Express® x16 Gen 2 or Gen 3 graphics cards up to 300W (total graphics in two slots with 685W PSU)
High end 3D cards:
NVIDIA® Quadro® K6000
NVIDIA® Quadro® K5200
Mid-range 3D cards:
AMD FirePro™ W7100
AMD FirePro™ W5100
NVIDIA Quadro K4200
NVIDIA Quadro K2200
Entry 3D cards:
AMD FirPro W4100
AMD FirePro W2100
NVIDIA Quadro K620
NVIDIA Quadro K420(Post RTS)
Professional 2D cards:
Professional 2D (not ISV certified)
NVIDIA Quadro NVS 510
NVIDIA Quadro NVS 315
NVIDIA Quadro NVS 310
Hard Drive
- Up to 4000GB10 SATA hard drive (5400RPM)
- Up to 2000GB10 SATA hard drive (7200RPM)
- Up to 1800GB10 Serial Attached SCSI hard drive (10000RPM)
- Up to 1000GB10 Solid State Drive SATA hard drive
- Up to 600GB10 Serial Attached SCSI hard drive (15000RPM)
Optical Drive
- Slimline options: DVD-ROM; DVD+/-RW, Optional 5.25" device: DVD+/-RW; 19-in-1 media reader
Ports
-
Front
1 USB 3.0
3 USB 2.0
2 RJ45
Internal
1 USB 2.0
1 2x5 USB 2.0 header
4 SATA/SAS 6Gb/s
2 SATA 6GB/s for optical drives Rear
3 USB 2.0
3 USB 3.0
2 PS2,
Serial
RJ45 intel Gigabit Ethernet
Security
- Trusted Platform Module (TPM 1.2); Intrusion switch; Setup/BIOS Password; I/O Interface Security; Kensington® lock slot, Padlock ring, lockable power supply; Dell Data Protection (DDP): DDP | Security Tools for authentication; DDP | Protected Workspace for malware; DDP | Encryption for data protection11
Dimensions
- Mid-Tower Chassis - 16.30 x 6.79 x 18.54"; 414 x 172.6 x 471mm
Slots
- 5 Slots (5 Full length, 1 Half length)
Two PCIe x16 Gen 3
One PCIe x 16 Gen 3 wired x8 (Half length)
One PCIe x4 Gen 2
One PCIe x1 Gen 2
One PCI 32bit/33MHz
Regulatory
- Energy Star® configurations available including 80 PLUS® registered Gold power supplies; EPEAT® registered (seewww.epeat.net for specific registration rating/status by country); China CECP; GS Mark. For a complete listing of declarations & certifications, see Dell’s regulatory & compliance homepage at dell.com/regulatory_compliance.
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment