The ICY DOCK ToughArmor EX MB491SKL-B 2.5” mobile rack is built specifically for industrial small form factor systems that require exceptional drive security. It uses heavy duty metal construction, which is considered to already comply with flammability requirements and is capable of withstanding the harshest environments. The metal key lock prevents unauthorized access to your important drives and the thumb screw lock adds extra protection from impact which reduces drive tray vibration, increasing drive stability during transportation. Our removable drive tray allows interchangeability of data between multiple systems.
The ICY DOCK MB491SKL-B supports both SAS and SATA hard drive/SSDs at 6Gbps and is backwards compatible to 3 Gbps drives and hosts. It is an ideal solution for enterprise level small form factor applications since it maximizes the use of space in industrial small PCs, surveillance, embedded systems, automation systems, aerospace systems and mobile DVR systems.
Removable Design with Maximum Protection
The removable drive tray design supports hot-swap and makes maintenance completely hassle free in the event of a hard drive failure. With a simple swap of the hard drive, your overall down time is greatly reduced which is especially useful for time sensitive projects and applications. The trays are designed to accommodate a 7 to 15mm height hard drive or SSD, creating a 2.5” hot swap bay for any standard SATA/SAS drive. While the tray is not installed to the MB491SKL-B, the Anti-Dust Flap helps prevent dust from entering the device.
The metal key lock on the tray prevents unauthorized access your drive. The unique thumb screw design locks the metal tray into the device to minimize the drive vibration, and to prevent accidental drive tray ejection, providing the ultimate protection for your hard drives or solid-state drives.
The removable drive tray design combined with our dual layer drive security system makes the ToughArmor EX MB491SKL-B a great mobile rack for mobile servers and military grade systems.
Convenient Utility with Full Metal Construction
The front of the ToughArmor EX includes a status LED when the drive is powered on, off and accessed. Active Power Technology (APT) allows the status LED to be on only when a hard drive is inserted into the enclosure. We have also included drive ID plugs so users with multiple MB491SKL-B units in their system can give each drive tray a unique ID number.
Ensuring the material used can be relied upon for many years after its deployment, the MB491SKL-B is capable of holding up in the harshest environments, with heavy duty metal construction throughout the entire device. The ToughArmor EX’s full metal design is perfect for industrial devices that may require a flammability rating since all-metal already complies with flammability requirements. Because of the high build quality, it can be used in various enterprise systems including: military and law enforcement deployment. It can also be used in manufacturing conditions such as embedded control systems and factory automation systems such as: military and law enforcement deployment.
Drive Tray
EX-Secure Mini Tray MB491TKL-B Drive Tray for ToughArmor EX MB491SKL-B
Note:
Model Number :
MB491SKL-B
Color :
Black
Device Interface :
Single 22pin SATA (Support SAS single channel)
Drive Fit :
Single 2.5" SAS/SATA HDD/ SSD
Compatible Drive Heights :
7mm to 15mm
Host Interface :
Single 7pin SATA
Device Fit :
3.5" front device bay (floppy bay)
Transfer Rate :
Up to 6 Gb/sec. (depending on hard drive speed)
Power Input :
Single 15pin SATA power port
Insert& Extract connection Via :
Direct SAS/SATA hard drive connection
Structure :
Full metal
Drive Cooling :
Metal heat dispersion
Power Indicator :
Solid green LED
HDD Access Indicator :
Flashing amber LED
Drive Security :
2 segment key lock + thumb screw lock
Dimension (L x W x H) :
101.2 x 25.4 x 138mm
Weight :
386g
Package contents :
Device, user manual, screws, keys, drive ID plug