Surveillance DVR 3U Chassis

Surveillance DVR 3U Chassis

  • Single or redundant power supply options
  • Supports In Win storage kits with 3.5" x 6 or 2.5" x 6 HDD hot-swap bays
  • Supports rear fan x 2 for optimized cooling
  • Lockable front door for data security
  • Suitable for surveillance DVR appliance

Manufacturer Part Number
IW-R300-01-00
EAN/UPC
0827955017859,827955017859
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standard: EIA-RS310D
M/B Form Factor: ATX (12" x 9.6")
Dimensions (D x W x H)
w/o Front Panel: 559 x 482.6 x 133.4 mm
(22" x 19" x 5.25")
Drive Bay:

External: 5.25" x 4 or Hot-Swap 3.5" x 6 or 2.5" x 6, Slim ODD x 1

Internal: 3.5" x 1 or 2.5" x 1


Power Supply: Supports
▪ Form Factor: 2U Single or 2U 1+1 Redundant 
▪ Watt: Single 500W, Redundant 500W
Indicator: Power Status, HDD, LAN Activity LEDs
Front Control Panel: Power Switch, System Reset, USB 2.0 x 2
Chassis Security: Intrusion Switch
Cooling Fan: Supports
▪ 80 x 25 mm PWM Fan x 1
▪ 60 x 25 mm Rear Fan x 2 
Expansion Slot: Full Height PCI Slot x 7 
Material: Material: SGCC
Thickness: 1.0 mm
Packaging Dimensions (D x W x H): 692 x 633 x 294 mm
Shipping Information: Net Weight: 10.2 kg
Gross Weight: 17.9kg
Cubic Feet: 5.46
Container Info
▪ Single Packing: 20': 189pcs, 40': 378pcs, 40'H: 420pcs