IN-WIN Development Inc., an ISO 9001 manufacturer of professional computer chassis, power supplies and digital storage devices, is the leading provider of enclosure solutions to system integrators worldwide. Founded in 1985, IN-WIN provides high quality chassis that conform to all safety regulations, as well as unsurpassed customer service.
Note:
Standard: EIA-RS310D
M/B Form Factor: ATX (12" x 10")
Dimensions (D x W x H) w/o Front Panel: 533.4 x 482.6 x 44.4 mm
(21" x 19" x 1.75")
Drive Bay: External: Slim ODD x 1, Hot-Swap 3.5" x 4 or 2.5" x 4
Internal: 2.5" HDD x 1
Power Supply: Supports
▪ Form Factor: Flex
▪ Watt: up to 400W
Indicator: Power Status, HDD, LANs, System Fail Activity LEDs
Front Control Panel: Power Switch, ID Switch, System Reset, NMI, USB 2.0 x 2
Backplane: SATA x 4 (6Gb/s Supports)
Cooling Fan: Supports 40 x 28 mm PWM Easy-Swap Fan x 6
Expansion Slot: Full Height PCI Slot x 1 (via riser card and bracket)
Material: Material: SGCC
Thickness: 1.0 mm
Packaging Dimensions (D x W x H): 700 x 570 x 180 mm
Shipping Information: Net Weight: 5.63 kg
Gross Weight: 9.11 kg
Cubic Feet: 2.535
Container Info
▪ Single Packing: 20': 384pcs, 40': 800pcs, 40'H: 900pcs