USB 3.1 Gen2 Cable

Manhattan SuperSpeed USB Type-C Cables easily connect USB type-C peripherals and accessories with type-C device ports. Ideal for use with any USB type-C, plug-and-play devices. Manhattan SuperSpeed USB Type-C Cables support data transfer rates up to 10 Gbps on Windows and Mac systems for fast, reliable transmissions and current up to 3 amps. Nickel-plated contacts, shielding and fully molded boots with strain relief help provide dependable connections, maximum conductivity and minimal data loss with reduced EMI interference.

Manufacturer Part Number
353526
EAN/UPC
0766623353526,766623353526
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications
• UL 2725
• USB 3.1

Connectors
• USB 3.1 type-C male
• USB 3.1 type-C male
• Nickel plated
• Molded PVC boot

Cable
• Shielded
• Withstanding voltage: 300 VDC 10 ms
• Insulation resistance: 10 MΩ
• Contact resistance: 2 Ω
• Thermal plastic casing

Package Contents
• USB 3.1 Gen2 Cable