PIXMA iX6820 Wireless Inkjet Business Printer

Wireless inkjet business printer can generate everything from 4" x 6" mailers to 11" x 17" spreadsheets - even big 13" x 19" presentation charts. With 9600 x 2400 maximum color dpi, it delivers exceptional printing detail. Five individual ink tanks produce amazing color along with the convenience of only replacing the color that runs out. 1-picoliter sized ink droplets produce sharp, exceptionally detailed photos. Print a borderless 4" x 6" photo in approximately 36 seconds. The Pixma iX6820 also helps to streamline your productivity with exclusive, downloadable Solution Templates to avoid creating every document from scratch. The included My Image Garden software puts all your favorite printing features, such as Special Filters and Full HD Movie Print, in one convenient software application. Connectivity includes Wireless LAN (IEEE 802.11b/g/n), Ethernet and Hi-Speed USB. Printer also features a 150-sheet auto feeder.

Manufacturer Part Number
8747B002AA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Main Unit Specs

Printer Type: Inkjet Printer
Features: AirPrint2, Auto Power On, Auto Power Off, Borderless Printing12, Document Printing, Photo Printing, Full HD Movie Print8, Google Cloud Print3, My Image Garden9, Canon PRINT app11, Solution Templates, Wireless Printing1, 5 Individual Ink Tanks, XL Ink Tank Support, CREATIVE PARK PREMIUM10, Quiet Mode
Print Speed (up to): 4" x 6" Borderless Photo: Approx. 36 seconds5,6
Black:ESAT: Approx. 14.5 ipm5,6
Color:ESAT: Approx. 10.4 ipm5,6
Number of Nozzles: Color: 4,096

Black: 1,024
Total: 5,120
Print Resolution (Up to): Color:9600 x 2400 dpi4
Black:600 x 600 dpi
OS Compatibility: Windows® 8, Windows 8.1, Windows 7,13
Windows 7 SP1, Windows Vista SP1, Vista SP2, Windows XP SP3 32-bit13
Mac OS® X v10.6.8 - v10.913
Standard Interfaces: Wireless LAN (IEEE 802.11b/g/n)1
Ethernet
Hi-Speed USB
Ink Compatibility: PGI-250 Pigment Black XL
CLI-251 Cyan XL
CLI-251 Magenta XL
CLI-251 Yellow XL
CLI-251 Black XL
PGI-250 Pigment Black
CLI-251 Cyan
CLI-251 Magenta
CLI-251 Yellow
CLI-251 Black
Ink Droplet Size: Picoliter Size: 1,2 and 5
Paper Sizes: 4" x 6", 5" x 7", 8" x 10", Letter, Legal, 11" x 17", 13" x 19", U.S. #10 Envelopes
Automatic Sheet Feeder: Auto Sheet Feeder 150 sheets
Paper Compatibility: Plain: Plain Paper, High Resolution Paper;
Super High Gloss: Photo Paper Pro Platinum;
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy;
Semi-Gloss: Photo Paper Plus Semi-Gloss, Photo Paper Pro Luster;
Matte: Matte Photo Paper;
Envelope: U.S. #10 Envelope;
Chlorine-free paper can be used.
Physical Dimensions: 23.0"(W) x 12.3"(D) x 6.3"(H)
Weight: 17.9 lbs.
Warranty: 1-Year limited warranty with InstantExchange Program. 1-Year toll-free technical phone support.15 

  • Wireless printing requires a working network with wireless 802.11b/g or n capability. Wireless performance may vary based on terrain and distance between the printer and wireless network clients.
  • AirPrint functionality requires an iPad, iPhone 3GS or later, or iPod touch 3rd generation or later device running iOS 4.2 or later, and an AirPrint-enabled printer connected to the same network as your iOS device. A printer connected to the USB port of your Mac, PC, AirPort Base station, or Time Capsule is not supported.
  • Requires an Internet connection and Google account. Subject to Google Terms of Service. Certain exceptions may apply.
  • Resolution may vary based on printer driver setting. Color ink droplets can be placed with a horizontal pitch of 1/9600 inch at minimum.
  • Photo print speeds are based on the standard mode driver setting using photo test pattern(s) and select Canon Photo Paper. Print speed is measured as soon as first page begins to feed into printer and will vary depending on system configuration, interface, software, document complexity, print mode, types of paper used, and page coverage. See www.usa.canon.com/printspeed for additional information.
  • ISO/IEC 24734, 24735 define the default print and copy speed measurement methods. Print speeds are the averages of ESAT in Office Category Test for the default simplex mode, ISO/IEC 24734, excluding time to print the first set. Copy speed is the average of FCOT, ISO/IEC 24735 Annex D. ADF copy speed is the average of ESAT in General Performance Test for the default simplex mode, ISO/IEC 24735, excluding time to copy the first set. See our www.usa.canon.com/ipm for additional details.
  • Based on accelerated testing by Canon in dark storage under controlled temperature, humidity and gas conditions, simulating storage in an album with plastic sleeves. Canon cannot guarantee the longevity of prints; results may vary depending on printed image, drying time, display/storage conditions, and environmental factors. See www.usa.canon.com/chromalife100plus for additional details.
  • "Full HD Movie Print" is available from "MOV" and "MP4" movie files created by select Canon EOS Digital SLRs, PowerShot, and VIXIA digital cameras and camcorders. Requires PC or Mac with Intel® processor and Canon ZoomBrowser EX 6.5 or later or Canon ImageBrowser 6.5 or later for "MOV" files, or Canon ImageBrowser EX 1.0 or later for "MOV" or "MP4" files. Print quality is determined by the video resolution. Function does not upscale video resolution.
  • To install using Windows® OS, .NET Framework 4 is required. Compatible still image formats are PDF (created using Canon PDF Creator only), JPEG (Exif), TIFF, and PNG. Compatible video formats are MOV (from select Canon digital cameras only) and MP4 (from select Canon digital camcorders only).
  • CREATIVE PARK PREMIUM is a premium content service available exclusively to users only when all of the colors of genuine Canon inks and all of the software that came with the printer are properly installed.
  • Requires an Internet connection and the Canon PRINT Inkjet/SELPHY app, available for free on the App Store and at Google Play. Compatible with iPad, iPhone 3GS or later, and iPod touch 3rd generation or later devices running iOS 7.0 or later, and Android mobile devices running Android 2.3.3 or later. Your device must be connected to the same working network with wireless 802.11 b/g/n capability as your printer. For users of compatible Apple mobile devices, document printing requires Apple AirPrint, which requires an AirPrint-enabled printer connected to the same network as your iOS device. A printer connected to the USB port of your Mac, PC, AirPort Base station, or Time Capsule is not supported.
  • Envelopes and High Resolution Paper are NOT supported for borderless printing.
  • System requirements vary by application. For Mac OS, an Internet connection is required during software installation. For Windows OS, .NET Framework 4 is required to install My Image Garden, Quick Menu, and Easy-WebPrint EX software.
  • Easy-WebPrint EX requires Internet Explorer 7 or 8 for Windows, Internet Explorer 9 or 10 for Windows Vista SP2 (or later) or Windows 7, or Safari 4.0 ¿ 5.0 for Mac OS X v10.5.8 - 10.6.x.
  • Warranty programs are subject to certain conditions and restrictions. See www.usa.canon.com/support for details.