EM013 Mini Tower Chassis

Mini Tower Chassis
Value. Service. Safety.
With innovative design, superior service and regulatory compliancy, the EM Series will definitely improve your bottom line.

Manufacturer Part Number
EM013.TH350B3
EAN/UPC
0827955017354,827955017354
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Case Size: Mini Tower Chassis
Color:
External Drive Bays: 5.25" x 2, 3.5" x 2
Internal Drive Bays: 3.5" x 1, 2.5" x 1
Front Ports: USB 2.0 x 2, Audio
Dimensions (H x W x D)
w/o Front Panel: 350 x 190 x 380 mm
13.8" x 7.5" x 15"
MB Form Factor: Micro-ATX
I/O Expansion Slots: PCI-E Expansion Slot x 4
Power Supply: ATX 12V Form Factor, PSII Size
Thermal Solution: ‧Intel Certified TAC 2.0
‧120mm Rear Fan
Safety: Meets RoHS, CE and FCC Class B Requirements
Security: Padlock Loop / Kensington Slot
Optional: ‧90mm Front Fan
‧IEEE 1394
‧Side Panel Clips
‧Chassis Intrusion Switch
‧Tool-Free Drive Bays
‧USB 3.0 x 2
‧3.5” to 2.5” HDD/SSD Bracket