iLynk Lightning Cable

Quality connections for superior performance.
Manhattan iLynk Lightning Cables easily connect popular portable digital media players and phones equipped with special 8-pin connectors to USB-equipped computers, hubs, docks and more. Ideal for synchronization and charging, Manhattan iLynk Lightning Cables are engineered and constructed of quality materials that support data transfer rates up to 480 Mbps to deliver dependable, error-free transmissions. A durable, flexible PVC jacket and molded boots with strain relief help ensure reliable service and steady connections almost anywhere.

Manufacturer Part Number
391467
EAN/UPC
0766623391467,766623391467
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

      Standards and Certifications

  • UL 2725
  • MFi
  • USB 2.0

    Contacts
  • Type-A male
  • 8-pin iPod/iPad/iPhone male
  • Nickel plated
  • Molded PVC boot with strain relief
  • 30 AWG cable

    Electrical
  • Insulation resistance: 10 MΩ
  • Contact resistance: 5 Ω

    Length
  • 1 m (3 ft.)

    Package Contents
  • iLynk Lightning Cable