The ICY DOCK ToughArmor EX MB492SKL-B dual bay 2.5” mobile rack is built specifically for industrial small form factor systems that require exceptional drive security. It uses heavy duty metal construction, which is considered to comply with flammability requirements and is capable to withstand the harshest environments. The metal key lock prevents unauthorized access your important drives and the thumb screw lock adds extra protection from impact, and reduces drive tray vibration which increases drive stability during transportation. Our removable drive tray allows interchangeability of data between multiple systems.
The ICY DOCK MB492SKL-B supports both SAS and SATA hard drives/SSDs at 6Gbps and is backwards compatible to 3 Gbps drives and hosts. The MB492SKL-B fits two drives in a single 3.5” front bay making it the perfect storage device for enterprise small form factor applications. It maximizes space in industrial small PCs, surveillance, embedded systems, automation systems, aerospace systems and mobile DVR systems.
Removable Design with Maximum Protection
The removable drive tray design supports hot-swap and makes maintenance completely hassle free which is extremely beneficial in the case of a hard drive failure. It reduces overall down time which is precious for time sensitive applications. The trays are also designed to accommodate 7 to 9.5mm height hard drive and SSD, creating dual 2.5” hot swap bays for any standard SATA/SAS hard drives and SSDs.
The metal key lock on the tray prevents unauthorized access your drive. The unique thumb screw locks the metal tray into the device to minimize the drive tray vibration, and to prevent accidental drive tray ejection providing the ultimate protection for your hard drives or solid-state drives.
The ToughArmor EX MB492SKL-B is an ideal mobile rack for RAID configurations for systems that require higher drive security and have limited space to work with such as mobile systems and embedded systems.
Convenient Utility with Full Metal Construction
The front of the ToughArmor EX includes a status LED when the drive is powered on, off and being accessed. Active Power Technology (APT) allows the status LED to be on only when a hard drive is inserted into the enclosure. We have also included drive ID plugs so user with multiple MB492SKL-B units in their system can give each drive tray a unique ID number.
Ensuring the material used can be relied upon for many years after its deployment, the MB492SKL-B is capable of holding up in the harshest environments, with heavy duty metal construction throughout the entire device. The ToughArmor EX’s full metal design is perfect for industrial devices that may require a flammability rating since all-metal already complies with flammability requirements. Because of the high build quality, it can be used in various enterprise systems including: military and law enforcement deployment. It can also be used in manufacturing conditions such as embedded control systems and factory automation systems such as: military and law enforcement deployment.
Drive Tray
EX-Secure Micro Tray MB492TKL-B Drive Tray for ToughArmor EX MB492SKL-B
Note:
Model Number :
MB492SKL-B
Color :
Black
Device Interface :
2 x 22pin SATA (Support SAS single channel)
Drive Fit :
2 x 2.5" SAS/SATA HDD/ SSD
Compatible Drive Heights :
7mm to 9.5mm
Host Interface :
2 x 7pin SATA
Device Fit :
3.5" front device bay (floppy bay)
Transfer Rate :
Up to 6 Gb/sec. (depending on hard drive speed)
Power Input :
Single 15pin SATA power port
Insert& Extract connection Via :
Direct SAS/SATA hard drive connection
Structure :
Full metal
Drive Cooling :
Metal heat dispersion
Power Indicator :
Solid green LED
HDD Access Indicator :
Flashing amber LED
Drive Security :
2 segment key lock + thumb screw lock
Dimension (L x W x H) :
101.2 x 25.4 x 138mm
Weight :
407.5g
Package contents :
Device, user manual, screws, keys, drive ID plug