Wireless PoE Outdoor Access point

The DAP-3320 Wireless PoE Outdoor Access point is the ideal solution for expanding the coverage and signal strength of any wireless network. Built to withstand outdoor environments, the DAP-3320 also excels in connecting separate networks that cannot be joined using physical wiring.

Convenient Design

Built for outdoor use, the DAP-3320 has an IP55 weatherproof housing that protects it from weather. In addition, the DAP-3320 is powered by PoE which allows for convenient installation, especially in places where a power supply is not available.

Simplified outdoor connectivity

Low cost Outdoor Access Point, with high power radio design the DAP-3320 is ideal for providing wireless connectivity between two locations.

Broadcast on 8 SSIDs Simultaneously

Supports up to 8 SSIDs per Band that can logically divide the access point into several virtual access points all within a single hardware platform.

Manufacturer Part Number
DAP-3320
EAN/UPC
0790069418259,790069418259
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Device Interfaces

  • 802.11n/g/b wireless
  • Reset Button
  • 10/100BaseT PoE Ethernet Port
  • Grounding Wire Connector

LED

  • Power

Antenna

  • 2 dBi Antenna

Wireless Frequency

  • 2.4 GHz to 2.4835 GHz

Maximum Transmit Power Ouput

  • 29.55 dBm (901 mW)1

Standards

  • IEEE 802.11 b/g/n
  • IEEE 802.3u
  • IEEE 802.3
  • IEEE 802.3af

Functionality

Operation Mode

  • AP
  • WDS
  • WDS with AP
  • Wireless Client

Network Management

  • Web Browser Interface
  • HTTP, Secure HTTP (HTTPS)
  • Telnet, Secure Shell (SSH)
  • D-Link Central WiFiManager
  • SNMP v1, v2c and v3
  • Traffic Control
  • AP Array Security

Security

  • WPA2-Personal/Enterprise
  • WPA-Personal/Enterprise
  • WEP 64/128 bit Encryption
  • 802.1x
  • SSID Broadcast Disable
  • MAC Address Control
  • Network Access Protection

SSID/VLAN

  • Support for up to 8 SSIDs/VLANs

Physical

Dimensions

  • 105.43 x 228.6 x 35.86 mm (4.15 x 9.00 x 1.41 inches)

Weight

  • 370.4 grams (13.07 ounces)
  • 384.25 grams (13.55 ounces) with mounting bracket

Power Input

  • 48 V, 0.5 A or 802.3af PoE compliant

Temperature

  • Operating: -20 to 60 °C (-4 to 140 °F)
  • Storage: -20 to 65 °C (-4 to 149 °F)

Humidity

  • Operating: 0% to 90% non-condensing
  • Storage: 5% to 95% non-condensing

Surge Protection

  • 4 kV

ESD Protection

  • 15 kV

Certifications

  • CE
  • UL
  • Wi-Fi Certified
  • FCC
  • IC