Wireless Touch Keyboard K400 Plus

Experience PC-to-TV entertainment the way you like it—from the comfort of your couch.

Designed for laid-back control

PC-to-TV entertainment shouldn't be hard work. Kick back and navigate your TV-connected computer from the comfort of your couch!

Integrated wireless keyboard with touchpad

Enjoy seamless control of your PC-to-TV entertainment, without the hassle and clutter of a separate keyboard and mouse.

10-meter (33-foot) wireless range

Watch video, browse the web, chat with friends and more, without annoying delays or dropouts.

Media-friendly TV keyboard

You are instantly comfortable using the K400 Plus. Layout is designed for relaxed media interaction.

Plug-and-play setup

Setting up K400 Plus is a snap. Plug the tiny Unifying receiver into a USB port and start the fun.

18-month battery life

You might forget this keyboard needs batteries.

Works with multiple operating systems

Designed for use with Windows® 7, Windows 8, Windows 10 and later, Android™ 5.0 or later, and Chrome OS™.

Customizable control

Use K400 Plus right from the box, or personalize key and touchpad settings with Logitech Options™ software.

Manufacturer Part Number
920-007166
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements

OS/Platform Support

  • Windows® 7, Windows 8, Windows 10 or later
  • Android™ 5.0 or later
  • Chrome OS™
  • USB port

Warranty Information

1-Year Limited Hardware Warranty

Package Contents

  • Wireless Touch Keyboard
  • Unifying receiver
  • 2 AA batteries (pre-installed)
  • User documentation

Part Number

  • PN 920-007165 Black
  • PN 920-007166 White
Dimensions
Overall:
Height: 139.9 mm (5.5 in)
Width: 354.3 mm (14.0 in)
Depth: 23.5 mm (1.0 in)
Weight: 390g (with batteries)

Touchpad:
Height:
76 mm (3.0 in )
Width: 47 mm (2.0 in)

Technical Specifications
Connection Type: Logitech Unifying protocol (2.4GHz)
Special Keys: Mute, Volume Down, Volume Up
Connect / Power: On/Off Switch
Battery Details: 2 x AA
Battery Life (not rechargeable): Up to 18 months
Key life: Up to 5 million keystrokes
Typing noise: Within 55 dBA for all keys
Wireless range: 33 ft (10 m)