Thunderbolt Storage Expansion Enclosure for Thunderbolt NAS

Flexibly expand your Thunderbolt NAS storage. Fast and easy.

When expanding data storage capacity, deploying multiple servers can lead to complexity in management and dramatically increased costs. QNAP TX-800P expansion enclosure provides a flexible expansion alternative designed with easy setup in mind for scaling up Thunderbolt NAS storage space via high-speed Thunderbolt 2 (20Gbps) cables. The TX-800P provides an additional 8 hard drives providing up to 64 TB* expanded capacity for the Thunderbolt NAS, making it ideal for data backup, 4K digital media collection and video surveillance storage with blazing-fast data transmission performance.

Highlights:

  • Easily add additional drive capacity to a Thunderbolt NAS
  • Missing mode protection
  • Powerful QTS Storage Manager
  • Efficient backup solution for Thunderbolt NAS
  • Smart power design
  • Excellent hardware design
Easily add additional drive capacity to a Thunderbolt NAS

Simply connect the TX-800P to a Thunderbolt NAS via Thunderbolt 2 cables and power it on. The Thunderbolt NAS will automatically detect the hard drives in the TX-800P as newly-installed local drives. The Thunderbolt NAS capacity can then be seamlessly expanded as a large volume by using the powerful QTS Storage Manager.

Missing mode protection

If your TX-800P is accidentally disconnected, the Thunderbolt NAS enters missing mode and blocks I/O access to protect the stored data. The system can then recover from the missing mode to the normal state with data staying intact.

Powerful QTS Storage Manager

The QTS Storage Manager neatly presents tools and options for managing system storage with a modern & intuitive graphical user interface, which greatly simplifies the process of NAS capacity expansion and TX-800P management. IT administrators can easily monitor the health status of TX-800P and the disks within it. When multiple expansion enclosures are connected, the Locate Disk and Locate Enclosure functions assist you in quick maintenance.

Efficient backup solution for Thunderbolt NAS

In addition to expanding an existing volume, you can use the TX-800P as a flexible external storage to perform speedy and secure backup tasks for the Thunderbolt NAS. The QNAP RTRR (Real-Time Remote Replication) or rsync service lets IT administrators back up Thunderbolt NAS data to the TX-800P on a real time or scheduled basis.

Smart power design

The TX-800P automatically powers on and off with your Thunderbolt NAS, allowing for total convenience and energy saving.

Flexible drive selection

The TX-800P offers high flexibility in hard drive selection. IT administrators can choose low-cost but high-capacity SATA HDDs for large data archiving, or high-speed and high-stability SSDs for I/O intensive operations.

Excellent hardware design

The TX-800P includes a full 350W internal PSU to provide ample power even under sustained full load. The well-ventilated chassis and smart fan helps to provide efficient cooling for better stability and reliability, with the fan enabling efficient heat removal even when all 8 drives are under full operation simultaneously.


Manufacturer Part Number
TX-800P
EAN/UPC
4712511127928
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor: Tower
Hard Disk Drive: 8 x 3.5" or 2.5" SATA 6Gb/s, SATA 3Gb/s hard drive

NOTE:
1. The system is shipped without HDD.
2. For the HDD compatibility list, please visit https://www.qnap.com/compatibility
Hard Disk Tray: 8 x Hot-swappable tray
RAID Management: Yes, (via QNAP QTS Storage Manager or software in Mac OS X)
Thunderbolt port: Two Thunderbolt™ 2 high-speed ports (daisy-chain up to 6)
LED Indicator: Status, fan error, system overheat, thunderbolt port status
Secure Design: Kensington security slot for theft prevention
Fan: Quiet cooling fan (12 cm, 12V DC) x 2
Power Supply Unit: Input: 100-240V AC, 50/60Hz, Output: 250W
Power Consumption: HDD standby: 24.9W
In operation: 50.66W
(with 8 x 2TB WD20EFRX HDD installed)
Sound Level (dB): Sound pressure (LpAm) (by stander positions): 22.1 dB
(with 8 x 2TB WD20EFRX HDD installed)
Dimension: 185.2 (H) x 298.2 (W) x 235.4 (D) mm
7.29 (H) x 11.74 (W) x 9.27 (D) inch
Weight: Net: 7.3 kg (16.08 lbs)
Gross: 8.6 kg (18.94 lbs)
Temperature: 5°C ~ 35°C (40°F ~ 95°F)
Humidity: 5~95% RH non-condensing, wet bulb: 27˚C.