HT4050 Home Theater Projector with Rec. 709 Cinematic Color

BenQ HT4050 Home Theater Projector with Rec. 709 Cinematic Color

BenQ HT4050 takes the home cinema experience to a whole new level, beaming astoundingly beautiful HD 1080p video with Rec. 709 cinematic color and state of the art advanced video processing, the BenQ HT4050 will amaze your family and friends. Boasting all-glass optics with a short throw lens for crisp, larger than life images, 2D lens shift for maximum installation flexibility, 2D keystone correction, dual HDMI ports with MHL connectivity, 2D to 3D conversion to watch any video in fabulous 3D, HiFi speaker and optional wireless HDMI for easy setup with no expensive cables to buy or unsightly wires to hide.

Manufacturer Part Number
HT4050
EAN/UPC
0840046033293,840046033293
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Environmental Notice: Lamp in this product contains mercury.
To dispose of the product or used lamps, consult your local environment authorities for regulations or see www.lamprecycle.org.
Projection System: DLP
Native Resolution: 1080p (1920 x 1080)
Brightness* (ANSI Lumens): 2000 ANSI Lumens
Contrast Ratio: 10000:1
Display Color: 1.07 Billion Colors
Lens: F = 2.42 - 3.05, f = 17.22 - 27.37 mm
Aspect Ratio: Native 16:9 (5 aspect ratio selectable)
Clear Image Size/ Maximum Image Size: 36"~196"
Throw Ratio: 1.15 - 1.86 (100" @ 2.5m)
Zoom Ratio: 1.6:1
Lamp Mode (Normal/Economic/SmartEco/LampSave/LumenCare)*: 2000 / 3500 / 4000 hours
Keystone Adjustment: Auto Vertical & Manual Horizontal ± 30 degrees
Projection Offset: 115% ± 2.5%
Resolution Support: VGA(640 x 480) to WUXGA_RB (1920 x 1200) *RB = Reduced Blanking
Horizontal Frequency: 15 - 102KHz
Vertical Scan Rate: 23 - 120Hz
Lens Shift: Vertical: +12.5% / Horizontal: ± 2.5%
Lamp Wattage: 260W
Interface:

  • PC (D-Sub) x 1
  • Composite Video In x 1
  • Component Video In x 1
  • HDMI x 2
  • MHL x 1 (Share with HDMI-2)
  • Audio In x 1
  • Audio L/R In x 1
  • Audio Out x 1
  • Chamber Speaker 10W x 1
  • USB (Type A) x 1 (5V / 1.5A power supply)
  • USB (Type mini B) x 1 (Service)
  • RS232 x 1
  • DC 12V Trigger x 1
  • IR Receiver x 2 (Front & Top)
  • 3D Sync Out x 1

Dimensions (W x H x D mm): 12.99 x 4.72 x 9.72 inches (330 x 120 x 247 mm)
HDTV Compatibility: 480i, 480p, 576i, 567p, 720p, 1080i, 1080p
Video Compatibility: NTSC, PAL, SECAM, SDTV
3D Support and Compatibility:

  • Frame Sequential: Up to 720p 
  • Frame Packing: Up to1080p
  • Side by Side: Up to 1080i/p 
  • Top Bottom: Up to 1080p

Audible Noise (Normal/Economic Mode): 33 / 29 dBA
On-Screen Display Languages: Arabic/Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/
French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/
Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/ Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese
(28 Languages)
Picture Modes: ** ISF Disabled: Bright / Vivid / Cinema (Rec. 709) / Game / User 1 / User 2 / (3D) 
*** ISF Enabled: Bright / Vivid / Cinema (Rec. 709) / Game / User 1 / User 2 / ISF Night / ISF Day / (3D)
Accessories (Standard):

  • Lens Cover 
  • Remote Control with Battery 
  • Power Cord (by region)
  • User Manual CD 
  • Quick Start Guide 
  • Warranty Card

Accessories (Optional):

  • Spare Lamp Kit P/N:5J.JD305.001 
  • Ceilling Mount P/N: 5J.JAM10.001 
  • Wireless Dongle QP01 P/N: 5J.JCK28.A01 
  • 3D Glasses P/N: 5J.J9H25.001
  • Wireless FHD Kit WDP01 P/N: 5J.J9H28.A02

Color Wheel Segment: 6-Segment (RGBRGB)
Color Wheel Speed: 6x (50Hz), 4x (60Hz)
Power Supply: AC100 to 240V, 50 to 60 Hz
Weight: 4.2 kg (9.26lbs)

*Lamp life results will vary depending on environmental conditions and usage. Actual product's features and specifications are subject to change without notice.