HT2050 3D Home Theater Projector with HiFi Speaker

Full HD 1080p Home Theater Projector

The BenQ HT2050 brings the true movie theater experience to your home. With stunning full HD 1080p resolution, perfectly balanced color, sharp, crystal-clear image with crisp shadow details, thanks to an all-new premium glass optical system the HT2050 delivers the finest image quality in its class.

Manufacturer Part Number
HT2050
EAN/UPC
0840046033019,840046033019
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Environmental Notice: Lamp in this product contains mercury.
To dispose of the product or used lamps, consult your local environment authorities for regulations or see www.lamprecycle.org.
Projection System: DLP
Native Resolution: 1080p (1920 x 1080)
Brightness* (ANSI Lumens): 2200 ANSI Lumens
Contrast Ratio: 15000:1
Display Color: 1.07 Billion Colors
Lens: F = 2.59 - 2.87, f = 16.88 - 21.88 mm
Aspect Ratio: Native 16:9 (5 aspect ratio selectable)
Clear Image Size/ Maximum Image Size: 60"~180" / 300"
Throw Ratio: 1.15 - 1.5 (100" @ 2.5m)
Zoom Ratio: 1.3:1
Lamp Mode (Normal/Economic/SmartEco/LampSave/LumenCare)*: 3500 / 5000 / 6000 hours
Keystone Adjustment: Manual Vertical ± 40 degrees
Projection Offset: 105% ± 2.5%
Resolution Support: VGA(640 x 480) to WUXGA_RB(1920 x 1200) *RB=Reduced Blanking
Horizontal Frequency: 15 - 102KHz
Vertical Scan Rate: 23 - 120Hz
Lens Shift: Vertical : +10%
Lamp Wattage: 240W
Interface:

  • Computer in (D-sub 15pin) x 1 
  • Composite video in (RCA) x 1 
  • Component video in x 1 
  • HDMI x 2 
  • Audio in (Mini Jack) x 1 
  • Audio L/R in (RCA) x 1 
  • Audio out (Mini Jack) x 1 
  • Chamber Speaker 10W x 1 
  • USB (Type A) x1 (5V/1.5A power supply) 
  • USB (Type Mini B) x1 (service) 
  • RS232 (DB-9pin) x 1 
  • DC 12V Trigger x 1 
  • IR receiver x 2 (Front & Top)
Dimensions (W x H x D mm): 15" x 4.8" x 11" (380.5 x 121.7 x 277 mm)
HDTV Compatibility: 480i, 480p, 576i, 567p, 720p, 1080i, 1080p
Video Compatibility: NTSC, PAL, SECAM, SDTV
3D Support and Compatibility:
  • Frame Sequential: Up to 720p 
  • Frame Packing: Up to1080p
  • Side by Side: Up to 1080i/p 
  • Top Bottom: Up to 1080p
Audible Noise (Normal/Economic Mode): 29 / 27 dBA
On-Screen Display Languages: Arabic/Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/
French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/
Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese
(28 Languages)
Picture Modes: ** ISF Disabled: Bright/Vivid/Cinema/Game//User 1/User 2/(3D)
*** ISF Enabled: Bright/Vivid/Cinema/Game/User 1/User 2/ISF Night/ISF Day/(3D)
Accessories (Standard):
  • Lens Cover
  • Remote Control with Battery 
  • Power Cord (by region) 
  • User Manual CD 
  • Quick Start Guide 
  • Warranty Card (by region)
Accessories (Optional):
  • 3D Glasses (DGD5) P/N: 5J.J9H25.001 
  • Spare Lamp Kit P/N: 5J.JEE05.001 
  • Ceilling Mount P/N:5J.JAM10.001 
  • Wireless FHD Kit (WDP01) P/N: 5J.J9H28.A02
Color Wheel Segment: 6-Segment (RGBRGB)
Color Wheel Speed: 6x (50Hz), 4x (60Hz)
Power Supply: AC100 to 240V, 50 to 60 Hz
Power Consumption: Normal : 353W, Eco : 292W, Standby < 0.5W