H170 GAMING M3 Desktop Motherboard

H170 GAMING M3

  • Supports 6th Gen Intel® Core™ / Pentium® / Celeron® processors for LGA 1151 socket
  • Supports DDR4-2133 Memory. Supports ECC, un-buffered memory
  • DDR4 Boost: Give your DDR4 memory a performance boost
  • Turbo M.2 32Gb/s + Turbo U.2 ready + SATA 6Gb/s
  • GAMING LAN with LAN Protect, powered by Killer™: The best online gaming experience with lowest latency
  • Audio Boost 3: Reward your ears with studio grade sound quality
  • Nahimic Audio Enhancer: Immersive sound quality that pushes the limits of reality
  • GAMING Hotkey: Launch your favorite games with a single button
  • OBS Streaming software: Share your gaming achievements with the world!
  • SteelSeries Certified: Optimized for SteelSeries gaming gear
  • Military Class 5: The latest evolution in high quality components featuring the brand new Titanium Chokes
  • MULTI-GPU with VGA Armor: VGA Armor PCI-E slots. Supports AMD Crossfire™
  • Click BIOS 5: Award-winning brand new Click BIOS 5 with high resolution scalable font
  • GAMING CERTIFIED: 24-hour on- and offline game testing by eSports players for the best gaming experience

Manufacturer Part Number
H170 GAMING M3
EAN/UPC
0824142120767,824142120767
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports 6th Gen Intel® Core® i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* Please refer to CPU Support for compatible CPU; the above description is for reference only.


Chipset


• Intel® H170 Chipset


Main Memory


• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 2133 MHz*
• Dual channel memory architecture
• Supports ECC, un-buffered memory
• Supports Intel® Extreme Memory Profile (XMP)

Slots

• 2 x PCIe 3.0 x16 slots*
• 2 x PCIe 3.0 x1 slots
• 3 x PCI slots
* The PCI_E4 slot will only run PCIe 3.0 x1 speed when the PCI_E1 or PCI_E3 slot is installed a device.


Onboard Graphics

• 1 x HDMI™ port, supports a maximum resolution of 4096x2160@24Hz, 2560x1600@60Hz
• 1 x DVI-D port, supports a maximum resolution of 1920x1200@60Hz
 

Multi-GPU

• Supports 2-Way AMD® CrossFire™ Technology
 

Storage

• Intel® H170 Chipset
• 6 x SATA 6Gb/s ports
• 1 x M.2 slot
- Supports PCIe 3.0 x4 and SATA 6Gb/s standards, 4.2cm/ 6cm/ 8cm length M.2 SSD cards
- Supports PCIe 3.0 x4 NVMe Mini-SAS SSD with Turbo U.2 Host Card (optional)*

• 1 x  SATAe port
• Supports RAID 0, RAID1, RAID 5 and RAID 10 
• Supports Intel® Smart Response Technology for Intel Core™ processors.

* The Turbo U.2 Host Card is not included, please purchase separately.
** SATAe port is backward compatible with SATA.


USB

• Intel® H170 Chipset
- 6 x USB 3.1 Gen1 (SuperSpeed USB) ports (4 ports on the back panel, 2 ports available through the internal USB connector)
- 6 x USB 2.0 (High-speed USB) ports (4 ports on the back panel, 2 ports available through the internal USB connectors) 
 

Audio

• Realtek® ALC1150 Codec
- 7.1-Channel High Definition Audio
- Supports S/PDIF output
 

LAN 

• 1 x Killer™ E2400 Gigabit LAN controller
 

Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 1 x SATAe connector
- 1 x USB 2.0 connector (supports additional 2 USB 2.0 ports)
- 1 x USB 3.1 Gen1 connector (supports additional 2 USB 3.1 Gen1 ports)
- 2 x 4-pin CPU fan connectors
- 3 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Clear CMOS jumper
- 1 x Serial port connector
- 1 x Parallel port connector
- 1 x Slow mode switch
 

Back Panel I/O Ports

- 1 x PS/2 keyboard/ mouse port
- 4 x USB 2.0 ports 
- 1 x DVI-D port
- 1 x HDMI™ port
- 4 x USB 3.1 Gen1 ports
- 1 x LAN (RJ45) port
- 1 x Optical S/PDIF OUT connector
- 5 x OFC audio jacks
 

BIOS

• The motherboard BIOS provides "Plug & Play" BIOS which detects the peripheral devices and expansion cards of the board automatically.
• The motherboard provides a Desktop Management Interface(DMI) function which records your motherboard specifications. 
- 1x 128 Mb flash
- UEFI AMI BIOS
- ACPI 5.0, PnP 1.0a, SM BIOS 2.8
- Multi-language


Dimension

• 12 in. x 9.6 in. (30.4 cm x 24.4 cm)
• ATX Form Factor


Mounting

• 9 mounting holes