Intel CPU features
Power efficiency plus high-resolution graphics, thanks to the integrated Intel Celeron® Quad-Core SoC Processor N3150 with HD Graphics support.
This motherboard features an integrated Intel Celeron® Quad-Core Processor N3150 and Intel HD Graphics. This revolutionary 14nm ultra low voltage SoC (System On a Chip) combines superb processing power and advanced HD graphics support in one small, energy efficient design. Despite minimal power requirements, it still has the processing power to display the latest DirectX® 11.1 HD graphics. It features support for 4K/UHD (ultra-high-definition) resolutions of up to 3840 x 2160, and also has integrated USB 3.0 support.
Intel® Smart Connect TechnologyYour computer can receive web updates with fresh content for selected applications, even when the system is in sleep mode. This means less time waiting for applications to update and sync with the cloud, leading to a more efficient computing experience.
Note:
Intel® Celeron® Quad-Core N3150 SoC onboard Processors
2 x U-DIMM, Max. 8GB, DDR3 1600/1066 MHz Non-ECC, Un-buffered Memory
Dual Channel Memory Architecture
Integrated Graphics Processor
Multi-VGA output support : HDMI/RGB/LVDS ports
- Supports HDMI with max. resolution 3840 x 2160 @ 30 Hz
- Supports LVDS with max. resolution 1920 x 1200 @ 60 Hz
- Supports RGB with max. resolution 1920 x 1200 @ 60 Hz
Maximum shared memory of 512 MB
1 x PCIe 2.0 x4 (x1 mode)
Built-in Controller :
2 x SATA 6Gb/s port(s), dark brown,
Supports Intel® Smart Connect Technology
Realtek® RTL8111H, 1 x Gigabit LAN Controller(s)
Realtek® ALC887-VD2 8-Channel High Definition Audio CODEC *1
Built-in Controller :
4 x USB 3.0 port(s) (2 at back panel, blue, 2 at mid-board)
GL852G USB Hub :
4 x USB 2.0 port(s) (2 at back panel, , 2 at mid-board)
ASUS 5X Protection :
- ASUS LANGuard - Advanced LAN protection
- ASUS Enhanced DRAM Overcurrent Protection - Short circuit damage prevention
- ASUS ESD Guards - Enhanced ESD protection
- ASUS High-Quality 5K-Hour Solid Capacitors - 2.5x long lifespan with excellent durability
- ASUS Stainless Steel Back I/O - 3x more durable corrosion-resistant coating
ASUS Exclusive Features :
- AI Suite 3
- Anti-Surge
- Low EMI Solution
- ASUS UEFI BIOS EZ Mode featuring friendly graphics user interface
- USB 3.0 Boost
ASUS Quiet Thermal Solution :
- Stylish Fanless Design Heat-sink solution
- ASUS Fan Xpert
ASUS EZ DIY :
- ASUS CrashFree BIOS 3
- ASUS EZ Flash 2
- ASUS MyLogo 2
- ASUS UEFI BIOS EZ Mode
- Push Notice
Windows® 8.1 , 64bit
Windows® 7 , 64bit
1 x PS/2 keyboard (purple)
1 x PS/2 mouse (green)
1 x D-Sub
1 x HDMI
1 x LAN (RJ45) port(s)
2 x USB 3.0 (blue)
2 x USB 2.0
1 x COM port(s)
3 x Audio jack(s)
1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s)
1 x USB 2.0 connector(s) support(s) additional 2 USB 2.0 port(s)
1 x TPM header
1 x LPT header
1 x COM port(s) connector(s)
2 x SATA 6Gb/s connector(s)
1 x CPU Fan connector(s) (1 x 4 -pin)
1 x Chassis Fan connector(s) (1 x 4 -pin)
1 x 24-pin EATX Power connector(s)
1 x 4-pin ATX 12V Power connector(s)
1 x Front panel audio connector(s) (AAFP)
1 x System panel(s)
1 x Chassis Intrusion connector(s)
1 x LVDS connector(s)
1 x Buzzer
User's manual
I/O Shield
2 x SATA 6Gb/s cable(s)
64 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI2.0, WfM2.0, SM BIOS 2.8, ACPI 5.0, Multi-language BIOS, ASUS EZ Flash 2, ASUS CrashFree BIOS 3, My Favorites, Quick Note, Last Modified log, F12 PrintScreen, F3 Shortcut functions and ASUS DRAM SPD (Serial Presence Detect) memory information
WfM 2.0, DMI 2.0, WOL by PME, PXE
Drivers
ASUS Utilities
EZ Update
Anti-virus software (OEM version)
Mini ITX Form Factor
6.7 inch x 6.7 inch ( 17 cm x 17 cm )
*1:Use a chassis with HD audio module in the front panel to support an 8-channel audio output.
2:Please follow SOP in manual when installing Windows®7 64-bit and USB3.0 drivers.