VivoPC VM62-G218Z Desktop Computer

VivoPC

Imagine all the functionalities of a traditional desktop PC in a chic, compact box with a footprint slightly even smaller than a projector. It comes a stylish ASUS design outfit which can fit in everywhere in your office. Not only a daily usage machine, but perfect for all business.

Manufacturer Part Number
VM62-G218Z
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Operating System

    Windows 10 Home
    Windows 10 Pro
    Windows 8.1 Pro
    Windows 8.1
    Windows 7 Professional (Windows 10 Pro license and recovery media included).

  • CPU

    Intel® Core™ i3-4030U Processor
    Intel® Core™ i5-4210U Processor

  • Chipset

    Integrated

  • Graphic

    Intel® HD Graphics 4400

  • Memory

    4 GB Up to 16 GB
    Dual Channel, DDR3L at 1600MHz
    2 x SO-DIMM

  • Storage

    3.5" 500GB Up to 1TB SATA 6Gb/s Hard Drive
    2.5" 500GB Up to 1TB SATA 6Gb/s Hard Drive
    128GB Up to 256GB SSD
    Vivo DualBay : *
    2.5" 128GB Up to 256GB SSD + 2.5" 500GB Up to 1TB HDD
    2.5" 500GB Up to 1TB HDD + 2.5" 500GB Up to 1TB HDD
    100G ASUS Webstorage for 1 Year free usage

  • Wireless Data Network

    802.11 a/b/g/n/ac, Bluetooth V4.0

  • LAN

    10/100/1000/Gigabits Mbps

  • Audio

    SonicMaster

  • Speaker

    2 x 2 W

  • Back I/O Ports

    4 x USB 3.0
    2 x USB 2.0
    1 x HDMI
    1 x RJ45 LAN
    1 x Kensington Lock
    1 x DC-in
    1 x Optical S/PDIF out
    1 x Display
    2 x Audio Jack(s) (Mic in/Headphone out)

  • Card Reader

    4 -in-1: SD/ SDHC/ SDXC/ MMC *

  • Power Supply

    65 W Power adaptor

  • Dimensions

    190 x 190 x 56.2 mm (WxDxH)

  • Weight

    1.2 kg

  • Color

    Metallic Gray

  • Accessories

    Keyboard (Wired/Wireless, USB)
    Mouse (Wired/Wireless, USB)
    AC Adaptor
    Power Cord
    Warranty Card
    User Manual
    Quick Start Guide
    VESA Mount Kit
    *All accessories may vary in different market

  • Software

    Anti-Virus Trial
    Adobe Acrobat Reader
    ASUS WebStorage
    Intel Smart Connect Technology
    Office 2013 Trial
    Window Live
    *Softwares may vary in different market

  • Utilities

    Ai Suite 3
    ASUS HomeCloud with Wi-Fi GO!
    EZ Update
    APRP (ASUS Product Registration Program)
    Digital manual

  • Certificates

    BSMI/CB/CE/FCC/UL/Energy Star/VCCI