Elora Desktop Charger

Manufacturer Part Number
98-004
EAN/UPC
0698833054385,698833054385
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Output: 70W
  • Charge time: 4.5 hours
  • Charges up to 3 batteries simultaneously
  • LED indicators show charge status of each battery
  • IEC 60601-1 certified
  • Product Dimensions: 13.3" x 9.1" x 4.2" (33.75 x 23.1 x 10.67 cm)
  • Product Weight: 4.6 lbs (2.1 kg)
  • Shipping Dimensions: 15.5" x 12.5" x 4.5" (39.4 x 31.8 x 11.4 cm)
  • Shipping Weight: 6.5 lbs (3 kg)
  • Warranty: Two (2) years