Color LaserJet Pro M452dw

Ideal printing performance and robust security for how you work. This capable color printer finishes jobs faster and delivers comprehensive security to guard against threats. Original HP Toner cartridges with JetIntelligence produce more pages.

Manufacturer Part Number
CF394A#BGJ
EAN/UPC
0888793383230,888793383230
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications : Print speed black:: Normal: Up to 28 ppm 14 
Print speed color:: Normal:Up to 28 ppm 14 
First page out (ready): Black: As fast as 8.9 sec
Color: As fast as 9.5 sec 16 
Print quality black (best) :

  • 600 x 600 dpi, Up to 38,400 x 600 enhanced dpi

Print quality color (best) :
  • 600 x 600 dpi, Up to 38,400 x 600 enhanced dpi

Duty cycle (monthly, A4): Up to 50,000 pages 7 
Recommended monthly page volume: 750 to 4,000 8 
Print technology :
  • Laser

Processor speed : 1200 MHz
Print languages : HP PCL 6, HP PCL 5c, HP postscript level 3 emulation, PDF, URF, PCLm, Native Office, PWG Raster
Display :
  • 3.0-in intuitive color touchscreen

Replacement cartridges:
  • HP 410A Black LaserJet Toner Cartridge (~2300 pages) CF410A
  • HP 410X Black LaserJet Toner Cartridge (~6500 pages) CF410X
  • HP 410A Cyan LaserJet Toner Cartridge (~2300 pages) CF411A
  • HP 410X Cyan LaserJet Toner Cartridge (~5000 pages) CF411X
  • HP 410A Yellow LaserJet Toner Cartridge (~2300 pages) CF412A
  • HP 410X Yellow LaserJet Toner Cartridge (~5000 pages) CF412X
  • HP 410A Magenta LaserJet Toner Cartridge (~2300 pages) CF413A
  • HP 410X Magenta LaserJet Toner Cartridge (~5000 pages) CF413X


Connectivity : HP ePrint capability : Yes
Mobile printing capability: HP ePrint, Apple AirPrint™, Wireless Direct Printing, NFC touch-to-print, Mopria-certified, Google Cloud Print 2.0, Mobile Apps
Wireless capability :
  • Yes, Built-in Wi-Fi
  • Authentication via WEP, WPA/WPA2, WPA Enterprise
  • Encryption via AES or TKIP
  • WPS
  • Wi-Fi Direct Printing
  • NFC touch-to-Print

Connectivity, standard :
  • Hi-Speed USB 2.0 port
  • built-in Gigabit Ethernet 10/100/1000 Base-TX network port
  • Easy-access USB
  • Host USB

Network ready : Standard (built-in Gigabit Ethernet, Wi-Fi) [Operates as both an AP (with Wi-Fi Direct) and STA]
Minimum system requirements:
  • Windows XP (SP2) (32-bit) or newer
  • 233 MHz processer or higher
  • 512 MB RAM
  • 400 MB available hard disk space
  • CD-ROM or Internet
  • USB or Network connection

  • Mac OS X v 10.7 or newer
  • Internet
  • USB or Network connection
  • 1 GB available hard disk space

Compatible operating systems: Windows OS compatible with In-Box Driver: Windows XP SP3 all 32-bit editions (XP Home, XP Pro, etc), Windows Vista all 32-bit editions (Home Basic, Premium, Professional, etc), Windows 7 all 32- & 64-bit editions, Windows 8/8.1 all 32- & 64-bit editions (excluding RT OS for Tablets), Windows 10 all 32- & 64-bit editions (excluding RT OS for Tablets)
Windows OS compatible with Universal Print Driver (From HP.com): Windows XP SP3 32- & 64-bit editions (XP Home, XP Pro, etc), Windows Vista all 32- & 64-bit editions (Home Basic, Premium, Professional, etc), Windows 7 all 32- & 64-bit editions, Windows 8/8.1 all 32- & 64-bit editions (excluding RT OS for Tablets), Windows 10 all 32- & 64-bit editions (excluding RT OS for Tablets)
Mac OS (HP Print Drivers available from http://www.HP.com and Apple Store): OS X 10.7 Lion, OS X 10.8 Mountain Lion, OS X 10.9 Mavericks, OS X 10.10 Yosemite
Mobile OS (In-OS drivers): iOS, Android, Windows 8/8.1/10 RT
Linux OS (In-OS HPLIP)
SUSE Linux (12.2, 12.3, 13.1)
Fedora (17, 18, 19, 20)
Linux Mint (13, 14, 15, 16, 17)
Boss (3.0, 5.0)
Ubuntu (10.04, 11.10, 12.04, 12.10, 13.04, 13.10, 14.04, 14.10)
Debian (6.0.x, 7.x)
Other OS: UNIX 10 
(Not all "Compatible Operating Systems" are supported with inbox software; Full solution software available only for Windows 7; Legacy Windows Operation Systems (XP, Vista, and equivalent servers) get print and Scan drivers only; Windows 8 and 10 have apps available in MS App Store; Windows RT OS for Tablets (32- & 64-bit) uses a simplified HP print driver built into the RT OS; UNIX modelscripts are available on HP.com (Modelscripts are printer drivers for UNIX operating systems); Linux systems use in-OS HPLIP software)

Memory specifications : Memory, standard : 256 MB NAND Flash, 256 MB DRAM
Maximum memory: 256MB NAND Flash, 256MB DRAM

Paper handling :Paper handling input, standard :
  • 50-sheet multipurpose tray
  • 250-sheet input tray

Paper handling input, optional: Optional 550-sheet tray
Paper handling output, standard :
  • 150-sheet output bin

Output capacity : Up to 150 sheets
Duplex printing : Automatic (standard)
Media sizes supported : Tray 1, Tray 2: Letter, legal, executive, Oficio (8.5 x 13 in), 3 x 5 in, 4 x 6 in, 5 x 8 in, envelopes (No 10, Monarch); Optional Tray 3: Letter, legal, executive, Oficio (8.5 x 13 in), 3 x 5 in, 4 x 6 in, 5 x 8 in; Automatic duplexer: Letter, legal, executive, Oficio (8.5 x 13 in)
Media sizes, custom : Tray 1: 3 x 5 to 8.5 x 14 in; Tray 2, optional Tray 3: 3.94 x 5.83 to 8.5 x 14 in
Media types : Paper (bond, brochure, colored, glossy, letterhead, photo, plain, preprinted, prepunched, recycled, rough), postcards, labels, envelopes
Media weight, supported : Tray 1: 16 to 47 lb (up to 52 lb with HP Color laser glossy photo papers); Tray 2: 16 to 43 lb (up to 47 lb with postcards, up to 52 lb with HP Color laser glossy photo papers); optional Tray 3: 16 to 43 lb (up to 47 lb with postcards, up to 40 lb with HP Color laser glossy photo papers); Automatic duplexer: 16 to 43 lb

Power and operating requirements : Power : 110-volt input voltage: 110 to 127 VAC (+/- 10%), 60 Hz (+/- 3 Hz); 220-volt input voltage: 220 to 240 VAC (+/- 10%), 50 Hz (+/- 3 Hz) (Not dual voltage, power supply varies by part number with # Option code identifier)
Power consumption: 570 watts (Active Printing), 17.6 watts (Ready), 2.4 watts (Sleep), 0.6 watts (Auto-On/Auto-Off, via USB connectivity), 0.05 watts (Shutdown or Off) 3 
Energy efficiency :
  • ENERGY STAR® certified
  • Blue Angel
  • EPEAT® Silver

Operating temperature range : 15 to 30°C
Operating humidity range : 20 to 70% RH (non-condensing)
Acoustic power emissions (ready): 4.8 B(A) 6 
Acoustic pressure emissions bystander (active, printing): 49 dB(A) 6 

Dimensions and weight : Minimum dimensions (W x D x H): 16.2 x 18.5 x 11.6 in 11 
Maximum dimensions (W x D x H): 16.2 x 25.6 x 13.4 in 11 
Weight: 41.7 lb 1 
Package dimensions (W x D x H) : 497 x 379 x 583 mm
Package weight : 22.1 kg

What's included : What's in the box: HP Color LaserJet Pro M452dw
4 preinstalled Introductory HP 410A LaserJet Toner cartridges (Black, Cyan, Magenta, Yellow: ~1200 pages)
In-box documentation (Getting Started Guide, Install Poster), warranty card (China, Mexico)
Software drivers and documentation on CD-ROM
Power cord
USB cable 17 
Cable included : Yes, 1 USB cable
Warranty : One-year, Bench Repair limited warranty

1  With toner cartridges


2  Job Storage feature requires a purchase of separate USB flash drive with a minimum of 16 GB capacity.


3  Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.


4  Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh).


5  Printer ships with preinstalled introductory cartridges Black, Cyan, Magenta and Yellow (KCMY) (~1200 pages) with Auto Toner Seal Removal for all cartridges.


6  Acoustic values are subject to change. For current information see http://www.hp.com/support. Configuration tested: base model, simplex printing, A4 paper at an average of 27 ppm.


7  Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.


8  HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.


9  HP SureSupply alerts you when your print cartridge is running low and helps you purchase online or locally through HP or a participating retailer. Only available with Original HP supplies; Internet access required. To learn more, visit http://www.hp.com/go/SureSupply.


10  Not all "Compatible Operating Systems" are supported with inbox software; Full solution software available only for Windows 7; Legacy Windows Operating Systems (XP, Vista, and equivalent servers) get print and Scan drivers only; Windows 8 and 10 have apps available in MS App Store; Windows RT OS for Tablets (32- & 64-bit) uses a simplified HP print driver built into the RT OS; UNIX modelscripts are available on http://www.HP.com (Modelscripts are printer drivers for UNIX operating systems); Linux systems use in-OS HPLIP software


11  Without optional 550-sheet tray. Dimensions with optional 550-sheet tray: 16.2 x 18.5 x 16.7 in (412 x 469 x 425 mm)


13  Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh).


14  Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.


15  Measured using ISO/IEC 24734 Feature Performance Test, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.