We made the best better.
Datamax-O’Neil’s I-Class revolutionized the barcode printer industry with its award winning modular design, field installable options and rugged reliability. For the past several years, resellers have named the I-Class the “best channel product” in some of the industry’s largest third-party surveys. Now we’ve raised the bar even higher, with the redesigned I-Class Mark II.
Offering the fastest processor, largest memory and widest selection of communication ports available in a mid-range printer, the I-Class Mark II provides lower operating costs and flawless print quality. For applications as diverse as shipping and receiving, product identification, pharmacy labeling and asset tracking, the I-Class Mark II will maintain its reputation for providing outstanding for performance, reliability and value.
Note:
print technology
• Printer type:
» Direct thermal
» Optional thermal transfer
physical characteristics
• Dimensions:
» 12.7" H x 12.62" W x 18.6" D
(322.6mm H x 320.5mm W x 472.4mm D)
• Weight:
» 45 lbs. (20.5kg)
• Operating temperature:
» 32°F to 104°F (0°C to 40°C)
• Power source:
» Auto-sensing 90-132 or 180-264 VAC @
47-63Hz
• Construction:
» Metal cabinet, clear side window to easily
monitor media supply levels
• Software
» NETira CT - Complete printer set up utility
» NETira LD - Label design software
» Embedded Network web pages
» Windows Drivers - NT, XP, Vista
• Firmware
» Updates: available online
» Auto Detect - DPL, PL-Z, or PL-I
accessories
• External rewinder
• Media tray for cutter
barcodes/fonts/graphics
• Barcodes:
» Linear: Code 3 of 9, UPC-A, UPC-E,
Interleaved 2 of 5, Industrial 2 of 5, Std 2 of 5,
Code 11, Code 93, Code 128, EAN-8,
EAN-13, HIBC, Codabar, Plessey, UPC 2 and
5 digit addendums, Postnet, UCC/EAN Code
128, Telepen, Planetcode, FIM, USPS-4 State
» 2D Symbologies: MaxiCode, PDF417, USD-8,
Datamatrix, QR Code, Codeablock, Code 16k,
Aztec, TLC 39, Micro PDF417, GS1 Databar
• Resident fonts:
» Ten alphanumeric fonts from 2.5 to 23
point size, including OCR-A, OCR-B, CG
Triumvirate™ smooth font from AGFA®
» Scalable Fonts: CG Triumvirate Bold
Condensed, CG Triumvirate & CG Times with
Cyrillic, Greek Arabic and Hebrew character
support
• Downloadable font types:
» True-Type, Bitmap
• Character set:
» Over 50 resident character sets;
Unicode/UTF8 support
• Font expansion/rotation:
» All fonts expandable vertically and horizontally
up to 24x; fonts and graphics can be printed
in four directions: 0°, 90°, 180° and 270°s
• Graphics supported:
» .PCX, .BMP and .IMG files
• Reversible field/mirror image
» Any font or graphic field can be printed as a
normal or reverse image
warranty
• Printer*: 1 year (including platen roller and
installed options)
• Printhead*: 1 year or 1,000,000 inches
whichever comes first
• Contact sales representative for extended
warranty options
media
• Media type:
» Roll-fed: 8.0" (203.2mm) O.D. on a 1.5"- 3.0"
(38.1mm - 76.2mm) core
» Fan-fold stock: accepted from rear of printer
» Die-cut or continuous labels
» Perforated or continuous tag/ticket stock
• Media width range:
» 1.0" - 4.65" (25.4mm - 118.1mm)
• Minimum media length:
» Tear-off and rewind modes: 0.25" (6.35mm)
» Peel and cutter modes: 1.0" (25.4mm)
• Media thickness range:
» 0.0025" - 0.01" (0.0635mm - 0.254mm)
• Media sensing:
» “See through” for liner-backed die-cut labels
and tags
» Reflective sensor for black mark label media
• Label backfeed:
» For use with optional cutter
• Ribbon:
» Width range: 1.0"- 4.5" (25.4mm - 114.3mm)
» Core: 1.0" (25.4mm)
» Length: 1968' (600m)
» Coated side in and coated side out
options
• Thermal transfer
• Internal rewind
• Cast peel present and internal rewind
• Cutter (10 mil)
• ILPC (Hangul, Simplified Chinese, and Kanji)
• Ethernet-Wired, W-LAN 802.11 a/b/g with
WPA2 security protocol
• 2 USB Host, SDIO
• Ethernet wired LAN 10/100
• GPIO applicator interface card
agency approval
Contact sales for the most current list