WaspNest with WWR2900 Pen Scanner

WaspNest Suite is a complete barcode starter solution designed for home and small office applications. This value packed suite includes the WWR2900 Scanner for reading barcodes and WaspNest for creating barcodes, simple inventory tracking and asset tracking.

Manufacturer Part Number
633808931339
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OPTICAL FEATURES
Depth of field: 1 mm
Resolution: 0.127 mm (5 mil)
Rate: 100 mm - 600 mm / Sec
Tilt angle: 45 - 90 degree

ELECTRICAL CHARACTERISTICS
Light source: 650 nm LED
Sensor: Photo Diode
Supply voltage: 5 VDC ± 10%
Surge power: <500 mA
Working current (WWR2905): 60 mA ± 10 mA

MECHANICAL CHARACTERISTICS
Dimensions: 5.9” W x 1.17” H x 0.87” D (150 mm W x 29.6 mm H x 22 mm D)
Net weight: 76 g
Cable: 6 ft. coiled

ENVIRONMENT CHARACTERISTICS
Operating temperature: 32˚F to 122˚F (0˚C to 50˚C)
Storage temperature: -4˚F to 140˚F(-20˚C to 60˚C)
Relative humidity: 0% RH to 95% RH (non-condensing)
Mechanical shock: 6.0 ft. (1.85) drop onto concrete

SAFETY CERTIFICATION
FCC class A and CE approval

1D (LINEAR) SYMBOLOGIES READ
Codabar, Code 3 of 9 (Code 39), Code 3 of 9 Full ASCII, Code 11, Code 32, Code 93, Code 128 (including UCC/EAN 128), EAN/JAN-8 (plus supplements), EAN/JAN-13 (plus supplements), Industrial 2 of 5 (25), Interleaved 2 of 5, ISBN, Matrix 25, MSI Plessey, UPC-A (plus supplements), UPC-E (plus supplements), China Post Code, RSS14, Telepen