WaspNest with WCS3900 Barcode Scanner

WaspNest Suite is a complete barcode starter solution designed for home and small office applications. This value packed suite includes the WCS3900 Scanner for reading barcodes and WaspNest for creating barcodes, simple inventory tracking and asset tracking.

Manufacturer Part Number
633808931346
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OPTICAL FEATURES
Optical sensor: 2088 linear imager
Scanning width: 3.25” (8.25 cm)
Depth of field: Contact to 1” (0 cm to 25 cm)
Scan rate: 45 scans/sec
Decode rate: 100 scans/sec

ELECTRICAL CHARACTERISTICS
Operating voltage: +5 VDC ±5%
Current consumption: Idle <30 mA, Operating <95 mA

MECHANICAL CHARACTERISTICS
Dimensions: 1.06” H x 7.40” L x 3.62” W (2.7 cm H x 18.8 cm L x 9.2 cm W)
Net weight: 4.4 oz (125 g) without cable
Cable: 6 ft.
Housing: ABS

ENVIRONMENTAL CHARACTERISTICS
Operating temperature: 32°F to 122°F (0°C to 50°C)
Storage temperature: -4°F to 140°F (-20°C to 60°C)
Relative humidity: 20% to 80% (non-condensing)

SAFETY CHARACTERISTICS
Conforms FCC Class A and CE requirements

1D (LINEAR) SYMBOLOGIES READ
Codabar, Code 3 of 9 (Code 39), Code 3 of 9 Full ASCII, Code 11, Code 32, Code 93, Code 128 (including UCC/EAN 128), EAN/JAN-8 (plus supplements), EAN/JAN-13 (plus supplements), Industrial 2 of 5 (25), Interleaved 2 of 5, ISBN, Matrix 25, MSI Plessey, UPC-A (plus supplements), UPC-E (plus supplements), China Post Code, RSS14, Telepen