Antenna

Cradlepoint’s Outdoor Directional Panel Antenna (Patch) collects the cell tower signal and sends it through the cable to the integrated or embedded Cradlepoint modem and router. When the modem transmits, the signal is transferred directly to the antenna and broadcasted back to the cell tower.

Manufacturer Part Number
170669-000
EAN/UPC
0804879566465,804879566465
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

  • Part Number: 170669-000
  • Frequency Range: 698-960 MHz, 1710-2170 MHz, 2490-2690 MHz
  • Nominal Impedance: 50 ohms
  • Antenna Gain: 4.76 dBi 698-960 MHz / 5.12 dBi 1710-2170 MHz / 2.41 dBi 2490-2690 MHz
  • Horizontal Beamwidth: 70 degrees
  • Vertical Beamwidth: 50 degrees
  • Polarization: Vertical
  • Maximum Power: 100 watts
  • Connector: SMA Male Standard
  • Dimension: 164 x 164 x 36.5 mm
  • Weight: 400 g
  • Radome Material: UV Protection ABS