4GB DDR3-1600 SODIMM Memory for Mac

204-pin SODIMM

In short, 204-pin small outline dual inline memory modules (SODIMMs) are the form factor used to provide DDR3 memory modules for notebook computers and other small form factor computing platforms.

To use DDR3 memory, your system must have both a 204-pin SODIMM slot and a chipset that supports DDR3 memory. A DDR3 SODIMM will not fit into DDR2 or DDR memory sockets. (Information about which memory technology your system uses is included in the Crucial Memory Advisor™ tool.)

SODIMMs are smaller and thinner than regular DIMMs, and the 204-pin SODIMM PCBs are always ~2.6 inches long and are usually around 1.18 inches high (though the heights can vary slightly). They consist of a number of memory components (usually black) that are attached to a printed circuit board (usually green). The number of memory components on a 204-pin SODIMM's printed circuit board (PCB) can vary, but the PCB will always have 102 pins on the front and the back both, for a total of 204 pins. The gold pins on the bottom of the SODIMM provide the connection between the memory module and the memory socket.

Manufacturer Part Number
CT4G3S160BJM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand: Crucial

Form Factor: SODIMM

Capacity: 4GB

Specs:

  • DDR3 PC3-12800
  • CL=11
  • Unbuffered
  • NON-ECC
  • DDR3-1600
  • 1.35V
  • lead free
  • halogen free
  • for Mac
Series: Crucial

ECC: NON-ECC

Kit Qty: 1

Voltage: 1.35V

DIMM Type: Unbuffered