Flat Panel Cart for Smart Kapp™ 42" Capture

The SR542-KAPP cart has been designed to include features and aesthetics to match the capture board. Height adjustment, tilt, and internal cable management complimented by an attractive finish make this cart standout from the rest. Designed for use with the Smart Kapp™ 42" capture board, the cart provides a robust and sturdy solution ideal for sharing information in all types of applications.

Manufacturer Part Number
SR542-KAPP
EAN/UPC
0735029307570,735029307570
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Minimum to Maximum Screen Size:: N/A" to KAPP 42""
VESA Pattern:: 400x400
Mounting Pattern:: 400x400mm (N/A")
Weight Capacity:: 185lb (16kg)
Color:: White
Finish:: Powder Coat
Security Features:: Security Hardware
Tilt:: -5
Product Dimensions:: 30.00 x 69.63 x 17.50" (762 x 1768 x 445mmmm)
Ship Dimensions:: 19.25 x 7.75 x 57.75" (489.0 x 196.9 x 1,466.9mm)
Shipping Weight:: 71.5lb (30.9kg)
UPC Code:: 735029307570