64GB Exceria Pro Secure Digital Extended Capacity (SDXC) Card

Toshiba's new EXCERIA® PRO UHS-II SD card is ideal for professional DSLR photographers and videographers who demand serious performance and maximum efficiency to capture fast-action photos and 4k videos without delay. This memory card offers exceptional read and write speeds (up to 260MB/s Read and 240MB/s Write) to maximize your professional camera's performance and advanced functions, such as continuous bust shooting. The large mobile storage capacity (up to 128GB) allows you to capture and store your high resolution content without worrying about running out of space. Optimized for camera that supports the UHS-II standard, this memory card offers the UHS Speed Class 3 (U3) rating to support 4K video recording and playback. With the EXCERIA® PRO UHS-II SD cards, professional photographers and videographers can unleash the full shooting potential of their UHS-II-enabled DSLR cameras and camcorders.

Manufacturer Part Number
THN-N101K0640U6
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Capacities: 16GB, 32GB, 64GB, 128GB
  • Card Type: SDHC (16GB, 32GB), SDXC(64GB, 128GB)
  • Interface: UHS-II
  • Transfer Speed:
  • 16GB/32GB/64GB:  260 MB/s Read Max, 240 MB/s Write Max
  • 128GB: 260 MB/s  Read Max, 150 MB/s Write Max
  • Color: Black/Gold