ProLite B2783QSU-B1 Widescreen LCD Monitor

High-end 27” QHD monitor supporting FreeSync™ technology and 1ms response time

The ProLite B2783QSU is an excellent 27” QHD LED-backlit monitor bringing the world of Business and Gaming together. The monitor offers accurate and consistent colour reproduction with wide viewing angles and a sharp high resolution 2560x1440 panel. Its ergonomic stand offers 13cm height adjustment with pivot and swivel, making this screen suitable for a wide range of applications and environments where workplace flexibility and ergonomics are key factors. This monitor supports FreeSync™ technology, offering gamers the chance to experience fluid and fracture free gaming. Triple input (DVI/HDMI/DisplayPort) and a USB HUB ensure compatibility with your desktop PC or Notebook.

Manufacturer Part Number
B2783QSU-B1
EAN/UPC
4948570114290
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display characteristics

Diagonal : 27"; 68.5cm
Panel : TN LED-Backlit
Display area h x w : 335.7 x 596.7 mm; 13.2" x 23.5"
Response time : 1 ms
Contrast : 1000 : 1 typical
Contrast : 12 000 000 : 1 ACR
Brightness : 350 cd/m² typical
Viewing zone : horizontal/vertical: 170°/ 160°; right/left: 85°/ 85°; up/down: 80°/ 80°
Display colour : 16.7 million million
Pixel pitch h x v : 0.233 x 0.233 mm
Native resolution : 2560 x 1440 ( 3.7 megapixel)
Horizontal sync : 30 - 90 KHz
Vertical sync : 50 - 75 Hz
Synchronization : Separate sync
Aspect ratio : 16 : 9

Interfaces connectors

Digital input connector : DVI-D, HDMI, DisplayPort
HDCP : yes
Output connector : headphone connector
USB hub : UP 1 x USB 3.0 / DOWN 2 x USB 3.0 down; up / Revision

Special features

Apple - Mac : All iiyama monitors are compatible with Apple-Macintosh computers.
Plug & Play : VESA DDC2B™
Controls : Via OSD in 11 languages (EN, DE, FR, ES, IT, PL, CZ, NL, Chinese, RU, JP) and 6 front controls (Power, Menu/ Select, Scroll up/ Volume, Scroll down/ ECO, Exit, Input)
User controls : luminance (brightness, contrast), colour, OSD (H. position, V. position, timeout), language, recall, miscellaneous (sharpness, DDC/CI, display information, ACR, display mode, OD, opening logo, DP format), input select, audio adjust (volume, mute, digital audio), ECO mode, i-Style Colour, blue light reducer
Speakers : 2 x 2 W (Stereo)
Anti-theft-device : Kensington-lock™ prepared
Ergonomics : CE, TÜV-GS, VCCI-B, PSE, CU
Extra Functions : supports FreeSync™ Technology, DisplayPort: 2560x1440@48~70Hz
Height adjustable stand : Yes
Height adjustment : 130 mm
Rotation (pivot function) : 90°
Swivel Stand : 90°; 45° left; 45° right
Tilt angle : 22° up; 5° down
VESA mounting : 100 x 100 mm
Colour : Black

Accessories

Driver : Windows 95 / 98 / 2000 / ME / XP / Vista/ 7 / 8/ 10
Included accessories : power cable, DVI-D cable, DisplayPort cable, Audio cable, USB cable, stand, quick start guide, safety guide

Power management

Power supply : AC 100 - 240 V, 50 / 60 Hz
Power Supply Unit : internal
Power usage : 44 W typical; max. 0.5 W in Power management mode
Power management : VESA DPMS, ENERGY STAR®

Dimensions & weight

Dimensions w x h x d : 622.5 x 400.5 (530.5) x 230 mm
Weight : 6.1 kg