Enterprise NAS HDD +Rescue 8TB

The first 8TB drive optimized for mid-range NAS, server and  scale-out cloud storage

  • Enterprise-class reliability and performance for cloud-based storage and NAS  applications in 1- to 16-bay enclosures
  • Backed by the Seagate ®  5-Year Limited Warranty
  • 1.2 million hours MTBF for enterprise-class reliability
  • 300TB-per-year workload rating for mid-range NAS and cloud-based storage 7200-RPM spindle speed performance
  • Double the cache size—256MB multisegmented on 8TB capacity
  • Dual-stage actuators to deliver precision seeks every time
  • SATA 6Gb/s interface for easy integration into NAS and RAID rackmount systems RV sensor for sustained performance and reliability
  • Optional 5-year Rescue Data Recovery Service plan protects against data loss in  NAS and RAID environments.
Best-Fit Applications
  • Cloud-based and NAS storage
  • Backup and disaster recovery
  • Multi-media server and storage
  • File and print server sharing
  • Archiving and cloud replication
  • On-premise private cloud
  • Tiered storage
  • Remote access
  • Virtualization
  • Auxiliary storage

Manufacturer Part Number
ST8000NE0011
EAN/UPC
7636490074967,0763649087640,763649087640
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity1: 8TB

Interface: SATA 6Gb/s

Typical Weight: 780g

Maximum Length: 147.00mm

Maximum Height: 26.10mm

Maximum Width: 101.85mm

Cache2:256MB

Maximum Operating Shock: 70Gs

Operating Temperature: 70°C

Rescue Service Plan3: