SmartRack 1U Fan Tray, 3 120V High-Performance Fans, 210 CFM, 5-15P Plug

The SRFAN1U SmartRack 1U Fan Tray is an ideal accessory for increasing ventilation within your rack enclosures and server cabinets. Better airflow keeps your valuable rack components cool, helps boost system performance, and avoids costly equipment failures that lead to downtime, damage and data loss.

The SRFAN1U requires only one rack space and installs easily in an enclosure or server cabinet. It includes three powerful four-inch 120V fans that should be mounted low in the rack in order to push cool air toward the top. The high-performance fans circulate air at 210 cubic feet per minute (CFM). The 1U tray is constructed from heavy-duty cold-rolled steel that is built to last. The six-foot AC power cord plugs into any NEMA 5-15R outlet.

Manufacturer Part Number
SRFAN1U
EAN/UPC
0037332188465,037332188465
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

Accessories Type: Fan Panel

INPUT

Nominal Input Voltage(s) Supported: 120V AC
Nominal Input Voltage Description: 120V 50/60 Hz
Input Plug Features: NEMA 5-15P
Input Cord Length (ft.): 6

PHYSICAL

Shipping Dimensions (hwd / in.): 2.56 x 22.06 x 7.5
Shipping Weight (lbs.): 7.5
Unit Dimensions (hwd / in.): 1.73 x 18.90 x 5.77
Unit Weight (lbs.): 6.6

SPECIAL FEATURES

Sound Level (Noise) <= 45 dB

WARRANTY

Product Warranty Period (Worldwide) 2-year limited warranty