SmartRack 24U Standard-Depth Rack Enclosure Cabinet for Harsh Environments

The SR24UBFFD SmartRack 24U Standard-Depth Rack Enclosure Cabinet is ideal for storing sensitive 19-inch rack equipment in factories, power stations, water treatment plants, construction areas, shipping facilities, warehouses, transport hubs and other working environments high in moisture, dust and debris.

Constructed from heavy-duty steel in a durable black powder-coat finish, the SR24UBFFD supports a maximum load capacity of 1000 pounds. The louvered front door and built-in dust filters prevent drips, splashes and airborne contaminants from getting inside the enclosure. You can replace the filters with standard 20 x 24 x 1-inch furnace filters.

Eight high-performance fans are built into the door to pull air through the enclosure and keep your equipment cool. Dust- and drip-resistant top and bottom ports allow easy cable routing through the enclosure. To ensure your valuable equipment stays secure, the reversible front and rear doors and removable side panels lock tight.

The SR24UBFFD comes fully assembled and ready to use with removable casters and levelers for smooth deployment and placement. Installing equipment within the enclosure is easy with its square holes and numbered rack spaces. The front and rear vertical mounting rails adjust to accommodate equipment from 3 to 32.5 inches deep.

Manufacturer Part Number
SR24UBFFD
EAN/UPC
0037332188786,037332188786
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Full Specifications
PHYSICAL

  • Installed Whole System Maximum Rack Depth (in.): 32.5
  • Installed Whole System Minimum Rack Depth (in.): 3
  • Rack Height (U Spaces): 24
  • Shipping Dimensions (hwd / in.): 51.32 x 25.00 x 39.57
  • Shipping Weight (lbs.): 242.50
  • Unit Dimensions (hwd / in.): 46.8 x 23.6 x 38.5
  • Unit Weight (lbs.): 209.43
  • Color: Black
  • Weight Capacity - Stationary (lbs.): 1000
  • Factory Preset Rack Depth (in.): 10.42
  • Hinged (Swings Away from Wall Bracket): No
SPECIAL FEATURES
  • Seismic Rack: No

CERTIFICATIONS
  • NOM (Mexico): Tested to NOM (Mexico)
  • Approvals: EIA-310-E, IEC 60297-3-100, DIN 41494, IP20 Protection Rating, RoHS
WARRANTY
  • Product Warranty Period (Worldwide): 2-year limited warranty