The Voice Tracer 1150 is the perfect voice recorder for capturing notes, ideas and thoughts on the go. Thanks to its PC connection you can share your voice files very easily.
Note:
Connectivity
Headphones: 3.5 mm
USB: high-speed USB 2.0
Display
Type: segment LCD
Diagonal screen size: 33 mm
Storage media
Built-in memory capacity: 4 GB
Built-in memory type: NAND Flash
USB mass storage
Audio recording
Built-in microphone: 1 channel
Microphon sensitivity: high/low
Recording formats: WAV (ADPCM and PCM)
Recording modes: HQ (PCM), SP (PCM), LP (ADPCM)
Sample rate: 24 kHz (HQ), 8 kHz (SP/LP)
Bit rate: 384 kbps (PCM), 128 kbps (PCM), 32 kbps (ADPCM)
Recording time (internal memory): 24 h (HQ mode), 75 h (SP mode), 295 h (LP mode)
Sound
Frequency response: 750 Hz – 18 KHz
Speaker type: round
Speaker diameter: 28 mm
Speaker output power: 1 W
Convenience
Instant one-touch recording
Voice-activated recording
Keypad lock
Firmware upgradeable
Variable playback speed
Optimized for notes
Real-time clock
Remaining time display
File lock
Index (up to 10)
A-B repeat
Power
Battery lifetime: up to 44 hours
Battery type: 2 × AAA battery
Number of batteries: 2
Batteries included: yes
System requirements
Free USB port
Operating system: Windows, Mac OS
Product dimensions
Product dimensions (W × H × D): 108 × 37 × 20 mm
Weight: 46 g
Design and finishing
Color(s): black
Package contents
Voice Tracer audio recorder
2 × AAA batteries
USB cable
Quick start guide
Operation conditions
Temperature: 5° – 45° C/41° – 113° F
Humidity: 10 % – 90 %, noncondensing