Intel Quad Core Processor
Work or play, you can expect great speed and responsiveness from the Intel Atom Z3735G quad core processor. It is engineered for optimal system performance along with fast video and page loads without your battery life suffering. Either Android or Windows mode, it is really a powerful device in hand.
Vibrant HD IPS Display
A stunning HD display delivers razor-sharp resolution and brilliant picture quality for everything you're looking at. And with IPS technology (in-plane switching), it ensures a clear view from any angle along with accurate, lifelike colors that will delight your eyes.
Shorten the Distance
The i8 Pro makes the perfect device for staying in touch with friends and family. The 2.0 MP front camera making it a cinch to get face-to-face with your pals across town or your far-flung relatives on the other side of the world. Taking down what happens in your life with a 5.0MP rear camera, and share to FaceBook, Twitter, etc.
Super Portable
The i8 Pro is a perfect sized tablet to stay entertained, connected and informed from almost anywhere. Ultra-portable, it combines a sleek, slim, and lightweight design, a touch-optimised experience and powerful Quad-Core processor to bring fun and productivity together on a beautiful, bright display.
Features:
Note:
mfgname: Tablet Express
market: US
language: en
productname: TabletExpress 8" Intel Quad Core Android & Window IPS Tablet
brand: Tablet Express
mfgpartno: i8 Pro
gtinnamevalue: UPC|819847013056
category: Computer Tablets
productcondition: New
releasedate: 10/19/2015
shortdescription: TabletExpress 8" Quad Core Android & Window IPS Tablet
longdescription: Dragon Touch i8 Pro 8" Windows & Android Dual OS Tablet, intel Z3735G Quad Core Processor up to 1.83Ghz, 8 inch IPS Display 1280x800, 1Gb Ram, 32Gb Nand Flash, 5.0MP Real Camera w/ AutoFocus, Bluetooth 4.0, HDMI [ 2015 New Model]
marketingtext: Intel Quad Core Processor
Work or play, you can expect great speed and responsiveness from the Intel Atom Z3735G quad core processor. It is engineered for optimal system performance along with fast video and page loads without your battery life suffering. Either Android or Windows mode, it is really a powerful device in hand.
Vibrant HD IPS Display
A stunning HD display delivers razor-sharp resolution and brilliant picture quality for everything you're looking at. And with IPS technology (in-plane switching), it ensures a clear view from any angle along with accurate, lifelike colors that will delight your eyes.
Shorten the Distance
The i8 Pro makes the perfect device for staying in touch with friends and family. The 2.0 MP front camera making it a cinch to get face-to-face with your pals across town or your far-flung relatives on the other side of the world. Taking down what happens in your life with a 5.0MP rear camera, and share to FaceBook, Twitter, etc.
Super Portable
The i8 Pro is a perfect sized tablet to stay entertained, connected and informed from almost anywhere. Ultra-portable, it combines a sleek, slim, and lightweight design, a touch-optimised experience and powerful Quad-Core processor to bring fun and productivity together on a beautiful, bright display.
bullettext: Features:
-Dual OS in one tablet: Windows 8.1 & Android 4.4 KitKat, easily switch under warm restart. Windows for work and Android for entertainment.
-IPS (In-plane switching) Display: 1280 x 800 HD resolution screen with IPS technology, you got sharp, crisp, and lifelike images on the screen, viewing from any angle.
-Intel Quad Core Processor: Intel Baytrial Z3735G with a speed up to 4 x 1.83 GHz, apps boot up quickly. Multi-tasking such as gaming, watching films, listening to music,surfing is smooth.
-Expandable memory: 32GB on board memory and TF card slot support expanding to 64 GB for storing tons of apps, ebooks, songs, and other files.
-Powerful ports: Micro USB port supports transferring data from your tablet to computer; While with micro HDMI port, connecting to projector is easy. Then you can control your PPT presentation via your tablet under Windows system.
skunamevalue: Ingram Micro SKU|1Q1176
resourcenamevalue:
attributenamevalue: Weight (Approximate)|1.9 lbs