Hugely Powerful, Enormously Efficient
With a speed of 2.0 GHz supported by the Octa-Core processor A83T, surfing the Internet is super fast. The PowerVR SGX544 GPU runs at a speed up to 700MHz, ensures perfect gaming experience. 7200mAH battery ensures hours of enjoyment. It's extremely powerful as well as power-efficient and even more energy-saving than most quad-core tablets.
Not only a bigger display, but a better one.
The IPS display of Dragon Touch X10 delivers sharp and crisp content. Besides, the SmartColor technology provides higher image quality and better visual effects. Reading is awesome. With more content shown on the screen, there's less scrolling
Features:
Note:
Hugely Powerful, Enormously Efficient
With a speed of 2.0 GHz supported by the Octa-Core processor A83T, surfing the Internet is super fast. The PowerVR SGX544 GPU runs at a speed Tof up to 700MHz, ensures perfect gaming experience. 7200mAH battery ensures hours of enjoyment. It's extremely powerful as well as power-efficient and even more energy-saving than most quad-core tablets.
Not only a bigger display, but a better one.
The IPS display of Dragon Touch X10 delivers sharp and crisp content. Besides, the SmartColor technology provides higher image quality and better visual effects. Reading is awesome. With more content shown on the screen, there's less scrolling.
Specification:
Google Android 4.4 KitKat
10.6'' 1366x768 IPS Screen, 10 point Touch
AllWinner A83T 8 Core up to 2.0 GHz, 8-Core GPU
16 GB storage, 1GB RAM
Camera: Rear 5.0MP w/ AF, Front 2.0MP
Bluetooth, Mini HDMI, Wi-Fi, Standard USB, Micro USB
Battery: 7200 mAH
What's in the Box:
Dragon Touch X10 Tablet
AC Adapter
USB Connection Cable
User Manual