7"€œ Quad Core Android IPS Tablet

The M7 brings all your content to life, beautifully.

  • Better Viewing indoors and out from any angle
  • With a vibrant 7'' HD IPS display that keeps the picture sharp from practically any angle, you have entertainment to go.
  • Ultra-fast launch and Load Times
  • A 1.3GHz Quad-Core processor, combined with 1GB of RAM, enables faster app launch times, quicker website load times,
  • and smoother multi-tasking.
  • Uncompromised Battery Life
  • With advanced power management technology, M7 delivers up to 100 hours of standby time, up to 4.5 hours of video playback.
  • Personalize Your Dragon Touch
  • Slim, form-fitting cases designed by TabSuit perfectly fit your M7 and provide full access to all features and ports. TabSuit cases
  • (sold seperately) are available in a variety of colors to match your personal style.

Manufacturer Part Number
M7
EAN/UPC
0819847012486,819847012486
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification:

  • Quad Core 4x1.3 GHz
  • Android 4.4 KitKat
  • 7'' IPS Screen 1024x600 HD
  • 8 GB storage, 1GB RAM
  • Wireless N (802.11b/g/n), HDMI, Bluetooth, GPS
  • Dual Camera
  • G-sensor

What's in the Box:

  • Tablet
  • AC Adapter
  • USB Cable
  • User Manual