Enterprise Capacity 3.5 HDD SATA 6Gb/s 512E SED 8TB Hard Drive

Capacity-Optimized Enterprise Hard Drive for Bulk-Data Applications

  • 8TB, 3.5-inch enterprise drive with industry-leading 6-disk technology,¹ resulting in 33% more storage in the same storage slot
  • Advanced Write Caching feature to utilize enhanced algorithms, resulting in the industry’s highest nearline storage workload performance efficiencies—100% performance improvement in random writes over last-generation drive
  • Widely accepted, proven ninth-generation conventional perpendicular recording technology for reliable access to unstructured data in bulk storage applications
  • 12Gb/s SAS and SATA 6Gb/s interfaces in industry-standard advanced formats for easy integration into replicated and RAID multi-drive storage servers and systems
  • State-of-the-art cache, on-the-fly error-correction algorithms, super parity and end-to-end SAS-based data integrity for accurate data storage
  • Industry-leading rotational vibration tolerance design helps ensure consistent performance in dense multi-drive systems
  • Engineered for 24×7 workloads of 550TB/yr—10× that of desktop drives
  • Robust performance with dual processors, ramp load technology, top-coverattached motor and humidity sensor for optimum performance in all chassis
  • Seagate Secure™ Self-Encrypting Drive featuring Instant Secure Erase for costsaving drive retirement and secure data-at-rest protection
  • Seagate SeaTools™ diagnostic software to provide drive self-tests ensuring unnecessary downtime and maximizing TCO
Best-Fit Applications
  • Hyperscale applications/cloud data centers with replicated storage
  • Massive scale-out data centers and big data analytics
  • High-capacity density RAID storage
  • Mainstream enterprise external storage arrays (SAN, NAS, DAS)
  • Distributed file systems, including Hadoop and Ceph
  • Enterprise backup and restore—D2D, virtual tape
  • Centralized surveillance

Manufacturer Part Number
ST8000NM0105
EAN/UPC
0763649071441,763649071441,7636490069994
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Generation1: V.5
Capacity2: 8TB
Interface: SATA 6Gb/s
Spin Speed3: 7200RPM
Cache4: 256MB
Encryption5: Encryption
FORMAT6: 512E
Areal Density: 1334
Maximum Operating Shock: 70/40Gs
Maximum Length: 147.00mm
Maximum Width: 101.85mm
Maximum Height: 26.11mm
AFR: 0.44%
Operating Temperature: 60°C
Average Operating Power: <10.0W