Folio Wrap Case - Microsoft Surface 3 - Black

The Surface 3 Protective Folio Case is a light, form-fit case which wraps securely around your Microsoft Surface 3. The two-piece design ensures your device is always protected: A shock-absorbing perfect-fit tray clicks securely onto the device and folds into a stand, while the removable folio cover wraps around and secures magnetically to provide screen protection on the go. This cover also has soft corners for added protection. This case can be used with or without your Type Cover keyboard. 

Two-Piece Design
With soft corners ensures all-round, form-fit protection for your Microsoft Surface 3.
Removable Wrap-Around Folio Cover Secures magnetically for screen protection on the go, while your device sits in a shock-absorbing protective tray for front, rear and side protection.

Both The Folio Cover And Protective 
Tray Can Be Folded Back To use your Surface with the stand for comfortable viewing and convenient typing angles. 

Works with or without Type Cover Keyboard
Folio cover protects both device and keyboard when on the go. 

Manufacturer Part Number
THZ617GL
EAN/UPC
0092636316266,092636316266,5051794018738
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Colour Black
Compatibility Microsoft Surface 3
Warranty Limited Lifetime Warranty
Material TPU
Exterior Dimensions 21.5 x 2.6 x 30 cm
Weight 0.44 kg
Country of Origin China
EAN Barcode 5051794018738