The Targus 15.6” CityGear II Backpack is a streamlined, protective backpack that’s thoroughly professional and made for travel. Featuring the patented DOME Shock Dispersion System, it protects your laptop screen from damage due to shocks and bumps—up to 5x more protection for today’s thinner devices. Two main compartments—one that is exclusively for your laptop, another for your tablet, other devices, and accessories—make this backpack TSA checkpoint friendly. Just unzip to lay the bag flat for a quick, secure trip through airport screenings.
Note:
Exterior Dimensions: 18.11" x 9.06” x 11.22”
Color: Black/Grey
Device Compatibility: Fits Laptops up to 15.6” and Tablets up to 10”
Weight: 2.2 lbs
Warranty: Limited Lifetime Warranty