15.6" CityGear II Hybrid Messenger

The Targus 15.6” CityGear II Hybrid Messenger is a streamlined, protective laptop case that’s thoroughly professional and thoroughly organized. Designed for today’s thinner devices, the patented DOME Shock Dispersion System protects your laptop screen from damage due to shocks and bumps—up to 5x more protection than foam alone. Inside the main compartment, a dedicated laptop compartment, a softly lined dedicated tablet compartment, and a roomy storage section keep devices and gear protected and organized. Modified messenger styling combines a secure flap closure with unobstructed access to front pockets. With professional good looks, convenient features and protective details, the CityGear II Hybrid Messenger fits the way you work.

Manufacturer Part Number
TCG260
EAN/UPC
0092636313135,092636313135
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Exterior Dimensions 23.62"W x 2.79"D x 11"H
  • Color Black/Grey
  • Device Compatibility Fits Laptops up to 15.6” and tablets up to 10”
  • Weight 1.75 lb
  • Warranty Limited Lifetime Warranty