15.6” CityGear II Clamshell Case

The 15.6” CityGear II Clamshell Case keeps multiple devices and all your gear protected and close at hand. Smartly-designed with the patented Dome Shock Dispersion System, it protects your laptop screen from damage due to shocks and bumps—up to 5x more protection for today’s thinner devices. A front access workstation provides organized space for other devices, supplies and chargers. Along with a comfortable handle, the case also has a padded shoulder strap and integrated trolley strap for stack-and-go travel convenience. With professional good looks and protective details, the CityGear II Clamshell fits the way you work.

Manufacturer Part Number
TCG058
EAN/UPC
0092636314880,092636314880
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Exterior Dimensions: 16.18"W x 3.94"D x 11.18"H
Color: Black/Grey
Device Compatibility: Fits Laptops up to 15.6”
Weight: 1.98 lb
Warranty: Limited Lifetime Warranty