J2024-01 Drive Enclosure

J2024-01, a 2U 24 SFF Bay SAS 12G JBOD, housing single/dual expander modules, dual fans and redundant power supply in short-depth design provides full redundancy and high availability for critical, performance driven storage demand. The combination of LSI expander chip and AIC's own firmware is a guarantee of compatibility with most mainstream hard drives, HBAs and RAID controllers (SAS2/SAS3).

Manufacturer Part Number
SSG-JBSA32S-2242T-54RP-B
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Features 
• Intelligent Enclosure Management 
• Individual drive power management 
• Cutting edge performance and scalability 
• External port self-configuration to host or expansion
• Supports SES-2 (SCSI Enclosure Service)
• Hot swap design for easy maintenance and management 
• Adjustable Thermal Profile 
• Easy deployment

General

Number of Expander : Single/Dual
Expander Chip : LSI SAS3x36R
Host/Expansion Interface : 3 x Mini SAS HD (SFF-8644) per expander tray

Drives Supported

Drive Interface : 
• 12Gb & 6Gb SAS if using dual expanders 
• 12Gb & 6Gb SAS/SATA if using single expander
Form Factor : SFF 2.5”

Administration / Management

Admin/Firmware Upgrade : 
• In-band & Serial port interface 
• Intelligent Enclosure Management port (optional)
LED Indicators, Audible Alarm : Yes

Hot swap & Redundancy

Disk Drive : Hot swap 24-bay SFF
Cooling : 2 x 6038 hot swap fans
Power Supply : 549W 1+1 hot-swap redundant 80+ Platinum
Power Entry : Dual AC Inlet
Expander : Dual expanders

Electrical & Environment

Universal A/C Input : 100~240V AC full range
Operating Environment :
• Temperature 0ºC to 35ºC
• Relative humidity 20% to 80%
Non-operating Environment :
• Temperature -20ºC to 60ºC
• Relative humidity 10% to 90%

Physical Specification

Dimensions (W x D x H) (with chassis ears) :
• mm : 483 x 511 x 88 
• inches : 19 x 20 x 3.5
Gross Weight (w/ PSU; w/o Rail & Disks) :
• kgs : 23 
• lbs : 51
Packaging Dimension (W x D x H) :
• mm : 600 x 810 x 278 
• inches : 23.6 x 31.9 x 11
Mounting :
• Standard : Adjustable plate 
• Option : 20” tool-less rail

* All specifications are subject to change without notice