9611G IP Deskphone

Provide everyday users with enriched communications capabilities

Enabling customers to transition easily to the best of IP phone technology, the 9611G IP deskphone delivers intelligent communications with a traditional look and feel, graphical color display, high definition audio quality with full duplex speaker, and a wideband handset and headset. Competitively priced and high-performing, it supports a USB interface, integrated Gigabit Ethernet, a secondary Ethernet port, and up to three 12 or 24 Button Expansion Modules. Part of the 9600 Series IP Deskphones, the 9611G leverages your enterprise IP Network to deliver sophisticated communications from headquarters or remote locations. Integrated with the Avaya Aura® and IP Office™ Platforms, the 9611G’s evolutionary approach optimizes communications through a flexible architecture that leverages existing investments and accommodates changing business needs.

Manufacturer Part Number
700510904
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware

• Color display - 2.8 inches x 2.1 inches (7.0 cm x 5.3 cm) – Diagonal width: 3.5 inches (8.8 cm)
• 8 buttons with dual LEDs (red, green)
• 4 Softkeys
• Permanently-labeled feature buttons: Speaker, Mute, Volume, Headset, Contacts, Home, History, Message, Phone
• Permanently-labeled Navigation Cluster (Up/Down, Left/Right, OK)
• 24 administrative buttons and up to 8 lines displayed simultaneously with green / red LEDs
• Wideband audio in handset and headset
• Full duplex speakerphone
• Ergonomic hearing aid compatible handset supports TTD acoustic coupler
• Two message waiting indicators
• Gigabit Ethernet support
• Wall-mount option and dual-position stand
• Ethernet (10/100/1000) line interface
• Secondary Ethernet interface 10/100/1000 Mbps
• PoE Class (IEEE 802.3af) registers as class 1 device

Software

• SIP protocol support on Avaya Aura Platform
• H.323 protocol support
• Standards-based codec support: G.711, G.726, G.729A/B, G.722 (G.726 is not available in SIP)
• Supports the following languages: Arabic, Brazilian Portuguese, Simplified Chinese, Dutch, English, Canadian, French, Parisian French, German, Hebrew, Italian, Japanese (Kanji, Hiragana and Katakana), Korean, Latin American Spanish, Castilian Spanish, and Russian.

Requirements and Platform Support

• Avaya Aura Communication Manager 6.x and greater (H.323)
• Avaya Aura Communication Manager 6.x with Avaya Aura Session Manager 6.x
• Local or centralized electrical power; through a 802.3af switch, or local power supply (optional)
• HTTP file server