9608G IP Deskphone

Give your everyday users enriched communications capabilities

The competitively priced, high-performing Avaya 9608G IP Deskphone features a monochrome display, 4 softkeys, high definition audio quality, integrated Gigabit Ethernet interface, headset support, and up to three 12- or 24-button Expansion Modules. Part of the 9600 Series IP Deskphones, the 9608G leverages your enterprise IP network to deliver sophisticated voice communications from headquarters, remote locations, or home offices. Integrated with the Avaya Aura ® and IP OfficeTM Platforms, the 9608G optimizes communications through a flexible architecture that leverages existing investments and accommodates changing business needs.

Manufacturer Part Number
700510905
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware

  • Monochrome display – 3.2 inches x 2.2 inches (8.2 cm x 5.5 cm)
  • 8 buttons with dual LEDs (red, green)
  • 4 softkeys
  • Hard buttons for phone, messages, contacts, history, home, navigation cluster, headset, speaker, volume, mute
  • Red LEDs for speaker, mute, headset, message, history
  • 24 administrative buttons
  • Wideband audio in handset and headset
  • Full duplex speakerphone
  • Ergonomic hearing aid compatible handset supports TTD acoustic coupler
  • Message waiting indicator
  • IC call alerting with 360-degree visibility
  • Rich, classic and alternate ringtones
  • Wall-mount and dual-position stand
  • Gigabit Ethernet (10/100/1000) line interface
  • Second Ethernet interface 10/100/1000 Mbps
  • PoE Class (IEEE 802.3af) registers as class 1 device
Software
  • SIP protocol support
  • H.323 protocol support
  • Standards-based codec support: G.711, G.726, G.729A/B, G.722 (G.726 is not available in SIP)
  • Supports the following languages: Arabic, Brazilian Portuguese, Simplified Chinese, Dutch, English, Canadian French, Parisian French, German, Hebrew, Italian, Japanese (Kanji, Hiragana and Katakana), Korean, Latin American Spanish, Castilian Spanish, and Russian
Minimum Requirements and Platform Support
  • Avaya Aura Communication Manager 6.x and greater (H.323)
  • Avaya Aura Communication Manager 6.x with Avaya Aura Session Manager 6.x
  • IP Office 8.1 or greater (H.323)
  • Local or centralized electrical power through a 802.3af switch, or local power supply (optional)
  • HTTP file server