One-X 1608-I IP Phone

Avaya one-X is a portfolio of communications solutions that deliver a powerful and consistent communications experience for the end user – across a variety of devices and interfaces. Avaya one-X solutions provide Intelligent Access to Intelligent Communications driving enhanced productivity and competitive advantage.

Avaya one-X Deskphone Value Edition is a family of cost effective IP Telephones that deliver familiar features at an attractive price point for the customer with basic communications needs.

Designed with the reliability you expect from Avaya, one - X Deskphone Value Edition telephones provide critical features and capabilities not often found in competitively priced models. Avaya one-X Deskphone Value Edition combines traditional telephone features such as LED lights and fixed feature buttons (e.g. conference, transfer, hold) with the latest in user experience features such as softkeys, a navigation wheel and a context sensitive user interface in select models. It also offers as a standard: 2-way speakerphones, backlit displays and multi-line capabilities. Avaya one-X Deskphone Value Edition models feature a stylish design and are a sharp addition to any retail store, branch, or corporate office.

The Avaya 1608 IP Telephone is designed for the Everyday user. Everyday users typically rely on several forms of communication including voice and email – and while they require a quality telephone, they rarely receive more that five or six calls per day. Cubicle workers and sales staff within a retail store are examples of Everyday users for whom the 1608 delivers a productivity-enhancing telephone.

The Avaya 1608 supports 8 line appearances / feature keys. Each of the buttons includes dual LED’s (red, green) providing explicit status for the user. For a familiar look and feel, the 1608 includes several fixed feature keys for common telephone tasks including conference, transfer, drop, hold, mute. In addition, the 1608 includes a high quality full duplex speakerphone, and supports a broad portfolio of Avaya wired and wireless headsets through its integrated headset jack.

The 1608 features a context sensitive user interface along with three softkeys and a four-way navigation cluster – ideal for scrolling through the local contacts list or call logs. The display on the 1608 measures three lines by 24 characters and is backlit for easier viewing in all lighting conditions.

Manufacturer Part Number
700510907
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware:

  • Backlit display – 3.5” diagonal, 3 rows by 24 characters 
  • Ergonomic hearing aid compatible handset – supporting TTD acoustic coupler
  • 8 line appearance/feature key buttons – with dual LED’s (red, green)
  • 2-way speakerphone**
  • Message waiting indicator
  • Dual position flip stand
  • Four-way navigation cluster button
  • Three contextual softkey buttons
  • Volume button – (separate volume levels in the handset, headset, speaker, and ringer)
  • Quick-access Voicemail Message button
  • Telephony application button – to return to main telephone screen
  • Avaya Menu button – (options and settings access)
  • Contacts button
  • Call log button
  • Redial button
  • Speaker button
  • Mute button
  • Headset button
  • Hold button
  • Conference button
  • Transfer button
  • Drop button
  • Ethernet (10/100) line interface with a secondary 10/100 port for collocated laptop or PC
  • PoE 802.3af class 2 device, also supports a local power supply
  • Headset interface
  • Wall mount kit available
  • Optional Gigabit Adapter for Gigabit connectivity to a PC

Software:

  • Contacts application – supports up to 100 entries
  • Call log – contains last 100 calls
  • H.323 protocol support
  • Standards-based codec support: G.711, G.726, G.729A/B
  • Supports the following languages: English, French, Spanish, German, Italian, Dutch, Portuguese, Russian, Japanese (half width Katakana).
  • Additional language support available on the 1608-I: Traditional Chinese, Simplified Chinese, Korean, Hebrew and Arabic.

Requirements:

  • Avaya Communication Manager 3.0 or greater
  • Avaya IP Office 4.2 (11) or greater
  • Local or centralized electrical power. Through an 802.3af switch, or local power supply.
  • HTTP file server

*1608-I supported on Avaya Communication Manager (available in China, Taiwan, Korea, Israel and the Arabic speaking Middle East countries)

** Full Duplex speakerphone supported on Avaya Communication Manage