9504 Digital Deskphone

The 9504 Digital Deskphone is designed for light phone users with straightforward needs. It offers 12 administrable feature buttons, high-quality speakerphone, wired and wireless headset support, a context-sensitive interface, and a four-way navigation cluster.

Manufacturer Part Number
700510914
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Avaya 9504 Digital Deskphone Key Features

Connectivity

  • Avaya IP Office Release 7.0 or later 

Hardware Specs

  • Charcoal gray
  • Handset with 9-ft cord
  • Dual-position stand
  • Wall-mountable
  • White backlit graphical display 181 x 56 dots; 4 rows x 32 characters;
  • Permanently-labeled buttons: Speaker, Headset, Mute, Volume, Avaya Menu, Phone, History, Contacts, Voicemail Message
  • Permanently-labeled navigation cluster (Up/Down, Left/Right, OK)
  • Message Waiting indicator
  • 4 administrable buttons
  • 4 contextual softkey buttons
  • Headset support
  • Two-way speakerphone
  • 2 wired line interface

Size and Weight

  • Length (depth) in low position: 8.07in (205mm)
  • Width: 8.03in (204mm)
  • Height off desk in low position/high position: 6.34in (161mm) / 7.91in (201mm)
  • Weight including handset and stand: 2.0 lbs (926g) 

Software

  • Call control protocol: DCP
  • Codec: G711
  • Secondary line alerting

Platform Support

  • Avaya IP Office
  • Native support on IP Office Release 7.0
  • Full access to IP Office call appearances and features
  • Line appearance/feature key buttons: 4 x 3 levels
  • Contacts application: 100
  • Call Log application, with Missed/Answered/Outgoing calls: 30
  • User option for language selection