Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Image:
- 3000 centre lumens
- 2700 ANSI lumens
- 3000 ISO lumens
- 1800:1 contrast ratio (Full on/off)
Display: - 0.65” 1DLP chip
- 1920 x 720 (16:6)
- 100-140" diagonal image size
Illumination: - Solid state (Laser phosphor)
- 20,000 hrs
Signals: Standard
- HDMI x 2
- VGA x 1 + monitor out or VGA x 2
- VGA audio in (3.5mm phone jack)
- Composite video x 1 (RCA) + audio (RCA x 2)
- Microphone input
- USB A (for use with optional Wireless Dongle)
Max input pixel rate
- 1600 x 1200 @ 60Hz (162MHz)
- 1920 x 1200 @ 60Hz reduced blanking (154MHz)
3D
- Frame packed/side-by-side/top and bottom 3D (HDMI 1.4a)
- Frame sequential DLP link 3D (VGA/HDMI)
- Frame sequential/field sequential HQFS 3D (Composite/S-Video)
Pixel Clock
Inputs, control and networking: - VGA monitor out (or second VGA in)
- 10W speaker
- Audio output (3.5mm phone jack)
- RS-232 in
- Ethernet (100BaseT) RJ45
- Built-in keypad
- Compatible with Crestron RoomView, AMX, PJ Link
Accessories: Standard
- IR remote
- AC Line cord for projector Head
- VGA cable
- Camera for interactivity accessories
- User manual
Optional
- Wall mount
- IR pens
- Captiva Touch (laser IR curtain)
Lens: - Focus adjustment
- 0:25:1 ultra short throw lens
- Fixed offset based on image size
Power requirements: Operating voltage
Power consumption
Operating current
Dissipation
- 1143 BTU/hr max
- 768 BTU/hr eco mode
Physical: Audible noise
- Standard mode: 36dB(A)
- Eco mode: 32dB(A)
Size
- (LxWxH) 12.20 x 15.08 x 4.06"
(310 x 383 x 103mm) w/o feet
Weight
Shipping size
- (LxWxH) 19 x 16.5 x 12.9"
(483 x 420 x 328 mm)
Shipping weight
Operating environment: - Operating temperature: 40-104°F (5-40°C)
- Humidity (noncondensing): 5-90%
Regulatory approvals: This product conforms to all relevant European directives, standards, safety, health and environmental concerns.
Directives
- RoHS
- REACH
- WEEE
- UL/CSA/IEC 60950-1
- FCC Class A
- CE
- CCC
- KC
- PSE
- VCCI
- CU
- BIS
- RCM and SABS
Limited warranty: - Three years on the projector
- Three years or 15,000 hours on the illumination system1
- Contact an authorised Christie representative for full details of our limited warranty