Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Optical
Display Technology: DLP (0.65" DMD)
Light Output(Lumens): 3500 normal / Eco = approx. 75% of normal mode
Resolution:
- Native: WXGA 1280 x 800
- Maximum: WUXGA 1920 x 1200
Contrast Ratio (up to): 10000:1
Lamp Type: 270W AC
Lamp Life (up to): 3500 hours normal / 8000 hours eco
Screen Size (diagonal): 60 to 150 in. / 1.5 to 3.1m
Throw Ratio: 0.48:1
Projection Distance: 1.85 to 4.86 ft. / 0.565 to 1.482m
Projector Angle: 40.7° to 40.9°
Lens:
- Zoom: 1.2 digital
- Focus: Manual
F number, fnumber: F=2.4, f=6.5mm
Keystone Correction: +/- 30% Vertical (Automatic/Manual)
Signal Compatibility/Connectivity
Synchronization Range:
- Horizontal (Analog/Digital): 15-100 kHz
- Vertical (Analog/Digital): 50-120 Hz
Supported Video Standards: NTSC, NTSC4.43, PAL, PAL-60, PAL-M, PAL-N, SECAM
SD/HD Video Signal Compatibility: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, Y/Cb/Cr component (with optional adapter – ADP-CV1E)
PC Signal Compatibility: VGA, SVGA, XGA, SXGA, SXGA+, UXGA, WUXGA
Macintosh Compatibility: Yes
Input/Output Terminals:
- RGB2(analog): VGA 15-pin D-sub
- RGB3(digital): HDMI w/ HDCP
- RGB4(digital): HDMI w/ HDCP
- RGB5(digital): USB A type
- Video 1: RCA
- Audio 1: L/R RCA (shared by video sources)
- Audio 2: 1/8 in. stereo
- Audio 3: Microphone
- Monitor out: VGA 15-pin D-sub
- Audio out: Yes (variable)
Audio: 20W speaker
External Control: RS-232, IR, Wired LAN, DDC/CI, USB, Wireless LAN (optional)
Sync Compatiblity: Separate Sync / Composite Sync / Sync on G
Electrical
Power Requirements : 100-240V AC, 50/60 Hz
Input Current : 3.9A/1.9A
Power Consumption (Normal/ECO Mode/Standby/Standby Power Saving) : 335W / 246W / 2.5W / 0.2W
Mechanical
Installation Orientation : Floor/Front, Floor/Rear, Ceiling/Front, Ceiling/Rear
Dimensions (WxDxH): 14.5 x 11.5 x 5.3 in. / 368 x 286 x 134mm
Net Weight: 8.2lbs / 3.7kgs
Fan Noise: 38 dB normal / 33 dB eco
Regulations: UL60950-1, CSA60950-1, FCC Part 15 Class B, ICES-03 Class B
Environmental
Operating Temperature: 41-104°F / 5-40°C
Humidity: 20-80% non-condensing
Storage: -14-122°F / -10-50°C
Limited Warranty
2 years. First year Instacare Service. Lamp warranty is 1 year or 500 hours, whichever comes first.